☰
LA6500-FA-E
LA6500-FA-E
Obsolete
Description:  IC POWER 1 CIRCUIT TO220-5H
Manufacturer:  onsemi
Datasheet:   LA6500-FA-E Datasheet
History Price: $0.67000
In Stock: 4000
LA6500-FA-E vs LA6082D-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Power
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
0.15V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
100 nA
-
Voltage - Input Offset
2 mV
-
Current - Supply
6mA
-
Current - Output / Channel
1 A
-
Voltage - Supply Span (Min)
30 V
-
Voltage - Supply Span (Max)
30 V
-
Operating Temperature
-20 ℃ ~ 75 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-220-5 Formed Leads
-
Supplier Device Package
TO-220-5H
-