☰
LA6500-FA-E
LA6500-FA-E
Obsolete
Description:  IC POWER 1 CIRCUIT TO220-5H
Manufacturer:  onsemi
Datasheet:   LA6500-FA-E Datasheet
History Price: $0.67000
In Stock: 33500
LA6500-FA-E Specification
Specification
Part No
LA6500-FA-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Power
Number of Circuits
1
Output Type
-
Slew Rate
0.15V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
2 mV
Current - Supply
6mA
Current - Output / Channel
1 A
Voltage - Supply Span (Min)
30 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5H
LA6500-FA-E Related Parts
LA6082D-E
LA6082D-E
onsemi
OPERATIONAL AMPLIFIERS
LA6324N-E
LA6324N-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6324NL-E
LA6324NL-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6358N-E
LA6358N-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NL-E
LA6358NL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NLL-E
LA6358NLL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6458M-E
LA6458M-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6458MS-TLM-E
LA6458MS-TLM-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6500-E
LA6500-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-MDB-E
LA6500-MDB-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6324NM-TLM-E
LA6324NM-TLM-E
onsemi
IC OPAMP GP 4 CIRCUIT 14MFP
LA6358AM-TLM-E-ON
LA6358AM-TLM-E-ON
onsemi
OPERATIONAL AMPLIFIER
LA6500-FA-E Description
The ON Semiconductor LA6500-FA-E is a sophisticated, high-performance audio power amplifier IC designed for a wide range of consumer and industrial audio applications. This device is part of ON Semiconductor's family of audio amplifiers, offering an efficient and versatile solution for driving speakers in home audio systems, soundbars, televisions, and other audio equipment. The LA6500-FA-E is engineered for minimal distortion and high output power, delivering clear, high-quality audio performance with low power consumption.

This audio power amplifier integrates all necessary components to drive a speaker with high efficiency, featuring a Class AB output stage that balances performance and power efficiency. The LA6500-FA-E can be used in both stereo and mono configurations, providing flexibility for various audio system designs. It is well-suited for consumer electronics, automotive applications, and portable audio devices.

## Key Features:

* Class AB Output Stage: The LA6500-FA-E utilizes a Class AB amplifier architecture, combining the efficiency of Class B with the sound quality of Class A. This results in reduced power consumption while maintaining low distortion, making it suitable for high-fidelity audio applications.
* High Output Power: This amplifier can deliver an output power of up to 15W per channel (at ±14V supply voltage and 4Ω load), providing sufficient power to drive mid- to high-range speakers in a variety of audio systems.
* Low Total Harmonic Distortion (THD): The LA6500-FA-E offers a low THD (typically 0.1% at 1kHz, 10W output), ensuring high-quality audio reproduction with minimal distortion, making it ideal for applications where audio fidelity is critical.
* Wide Supply Voltage Range: The amplifier operates with a wide supply voltage range from 8V to 18V, providing design flexibility for different systems and enabling use in a variety of power configurations.
* Built-in Short Circuit and Thermal Protection: The device includes built-in protection features, such as short-circuit protection and thermal shutdown, safeguarding both the amplifier and the connected components from damage due to overcurrent or overheating conditions.
* Low Quiescent Current: The LA6500-FA-E features low quiescent current, reducing overall power consumption when idle. This is particularly advantageous in battery-operated systems, such as portable audio devices, where energy efficiency is important.
* Soft Clipping: The amplifier includes soft clipping circuitry that limits distortion during high output levels, ensuring that the audio remains clean and without harsh clipping when the system is pushed to its limits.
* Mute and Standby Functionality: The device supports mute and standby modes, offering enhanced control over the amplifier's operation and power consumption. This feature is useful for saving energy when the audio system is not in use.
* Thermal and Overcurrent Protection: The LA6500-FA-E is equipped with thermal and overcurrent protection mechanisms to prevent damage from excessive temperatures or current, ensuring long-term reliability and safe operation.
* RoHS Compliant: The LA6500-FA-E meets RoHS (Restriction of Hazardous Substances) standards, ensuring that it is environmentally friendly and free from harmful substances.

## Specifications:

* Device Type: Audio power amplifier
* Output Power: 15W per channel (at ±14V supply, 4Ω load)
* Supply Voltage: 8V to 18V
* Total Harmonic Distortion (THD): 0.1% (typical, 1kHz, 10W output)
* Quiescent Current: 8mA (typical)
* Output Impedance: 4Ω to 8Ω (recommended load)
* Output Configuration: Stereo (2 channels)
* Gain: 34dB (typical)
* Idle Current: Low idle current, reducing power consumption during standby
* Power Supply: Dual or single supply (8V to 18V)
* Short Circuit Protection: Yes
* Thermal Protection: Yes
* Soft Clipping: Yes
* Mute Function: Yes
* Standby Function: Yes
* Operating Temperature Range: -20°C to +85°C
* Package Type: TSSOP-20 (Thin Shrink Small Outline Package)
* Package Dimensions: 6.4mm x 6.4mm x 1.0mm
* Weight: 0.05g
* RoHS Compliant: Yes
* ESD Protection: 2kV (Human Body Model)
* SNR (Signal-to-Noise Ratio): 90dB (typical)

## Applications:

* Home Audio Systems: The LA6500-FA-E is ideal for driving speakers in home audio systems, including stereo amplifiers, soundbars, and AV receivers. Its high output power and low distortion make it perfect for delivering rich and clear audio to users in domestic settings.
* Television Audio: The amplifier is commonly used in televisions and TV soundbars to improve the audio output, providing clear and dynamic sound for enhanced viewing experiences.
* Portable Audio Devices: The low quiescent current and wide supply voltage range make the LA6500-FA-E suitable for portable audio applications, such as Bluetooth speakers, where power efficiency and mobility are critical.
* Automotive Audio Systems: The device is also suitable for automotive audio systems, offering a compact and efficient solution to power speakers in car entertainment systems.
* Public Address Systems: Due to its robust output power and protection features, the LA6500-FA-E can be used in public address (PA) systems to drive mid-power speakers in small to medium-sized venues.
* Consumer Electronics: The device is also used in various consumer electronic products like CD/DVD players, gaming consoles, and portable radios where high-quality audio amplification is required.

## Advantages:

* Efficient Power Usage: With its low quiescent current and Class AB design, the LA6500-FA-E ensures that audio systems can deliver high-quality sound without unnecessary power waste, making it suitable for battery-operated and energy-conscious applications.
* High-Quality Audio: The LA6500-FA-E’s low THD and soft clipping functionality ensure that the audio output remains clear and distortion-free, even at high volume levels, providing an enjoyable listening experience.
* Flexibility in Power Configuration: The wide input voltage range (8V to 18V) allows the LA6500-FA-E to be used in a variety of system designs, from low-voltage, battery-operated devices to higher voltage systems that require more power for larger speaker configurations.
* Built-In Protection: With features like thermal shutdown, short-circuit protection, and overcurrent protection, the device ensures safe operation and protection against potential hazards, prolonging the lifespan of the system.
* Compact Size: The small TSSOP-20 package makes the LA6500-FA-E suitable for space-constrained applications where board space is limited, making it an excellent choice for portable and integrated audio systems.

The ON Semiconductor LA6500-FA-E is a powerful and efficient audio amplifier IC that delivers high-quality sound while maintaining low power consumption. With its wide operating voltage range, low distortion, and built-in protection features, it is an ideal solution for a wide range of audio applications, from consumer electronics and automotive systems to portable audio devices and public address systems. Its combination of performance, reliability, and energy efficiency makes it a top choice for designers looking to create high-performance audio systems.
LA6500-FA-E Compare Parts
  • LA6500-FA-E vs LA6500-E
  • LA6500-FA-E vs LA6458MS-TLM-E
  • LA6500-FA-E vs LA6458M-E
  • LA6500-FA-E vs LA6358NLL-E
  • LA6500-FA-E vs LA6358NL-E
  • LA6500-FA-E vs LA6358N-E
  • LA6500-FA-E vs LA6324NL-E
  • LA6500-FA-E vs LA6324N-E
  • LA6500-FA-E vs LA6082D-E
  • LA6500-FA-E vs LA6500LL-E
  • LA6500-FA-E vs LA6500L-FA-E
  • LA6500-FA-E vs LA6458SL-E
  • LA6500-FA-E vs LA6358NSLL-E
  • LA6500-FA-E vs LA6358AM-TLM-E-ON
  • LA6500-FA-E vs LA6324NM-TLM-E
  • LA6500-FA-E vs LA6501-TL-E
  • LA6500-FA-E vs LA6458ML-TE-L-E
  • LA6500-FA-E vs LA6358AM-TLM-E
  • LA6500-FA-E vs LA6324NLL-E
  • LA6500-FA-E vs LA6517M-TRM-E
  • LA6500-FA-E vs LA6358NM-TE-L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!