Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ onsemi LA6500-FA-E
LA6500-FA-E
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC POWER 1 CIRCUIT TO220-5H
Manufacturer:
onsemi
Datasheet:
LA6500-FA-E Datasheet
History Price: $0.67000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA6500-FA-E vs LA6358NL-E
Part No
LA6500-FA-E
LA6358NL-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Power
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.15V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
100 nA
45 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
6mA
-
Current - Output / Channel
1 A
40 mA
Voltage - Supply Span (Min)
30 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-20 ℃ ~ 75 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5 Formed Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-220-5H
8-DIP