LAN8740AI-EN
LAN8740AI-EN
Active
Description:  IC TRANSCEIVER FULL 1/1 32SQFN
Manufacturer:  Microchip Technology
History Price: $2.19000
In Stock: 8800
LAN8740AI-EN vs LAN8720A-CP
Series
flexPWR
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
RMII
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
100Mbps
-
Voltage - Supply
1.8V ~ 3.3V
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-SQFN (5x5)
24-QFN-EP (4x4)