LAN8740AI-EN
LAN8740AI-EN
Active
Description:  IC TRANSCEIVER FULL 1/1 32SQFN
Manufacturer:  Microchip Technology
History Price: $2.19000
In Stock: 8800
LAN8740AI-EN Specification
Specification
Part No
LAN8740AI-EN
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
flexPWR
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Ethernet
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
100Mbps
Voltage - Supply
1.8V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-SQFN (5x5)
LAN8740AI-EN PDF Datasheet
LAN8740AI-EN Related Parts
LAN8187-JT
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8672B1-E/LNX
LAN8672B1-E/LNX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC
LAN8710A-EZC
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC-TR
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK
LAN8710A-EZK
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8740AI-EN Description
The Microchip Technology LAN8740AI-EN is a highly integrated Ethernet physical layer (PHY) transceiver designed to provide reliable and efficient Ethernet connectivity for a variety of applications. This device is particularly well-suited for embedded systems, industrial automation, and consumer electronics, where robust network communication is essential.

## Overview

The LAN8740AI-EN is a low-power, 10/100 Mbps Ethernet PHY that supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII). This flexibility allows it to interface seamlessly with a wide range of microcontrollers and processors. The device is designed to operate in diverse environments, making it an ideal choice for applications that require high performance and reliability.

## Key Features

1. Ethernet Standards Compliance:
- The LAN8740AI-EN complies with IEEE 802.3 and IEEE 802.3u standards, supporting both 10BASE-T and 100BASE-TX Ethernet protocols.

2. Data Rate Support:
- It supports data rates of 10 Mbps and 100 Mbps, allowing for efficient data transmission in various networking scenarios.

3. Interface Options:
- The device supports both MII and RMII interfaces, providing flexibility in design and integration with different microcontroller architectures.

4. Low Power Consumption:
- The LAN8740AI-EN is designed for low power operation, making it suitable for battery-powered devices and energy-efficient applications.

5. Integrated Magnetics:
- The PHY includes integrated magnetics, which simplifies the design process by reducing the need for external components.

6. Operating Voltage:
- It operates at a supply voltage of 3.3V, which is standard for many embedded systems.

7. Temperature Range:
- The device is rated for operation in an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

8. Jumbo Frame Support:
- The LAN8740AI-EN supports jumbo frames, allowing for the transmission of larger packets, which can enhance performance in high-throughput applications.

9. Auto-Negotiation:
- It features auto-negotiation capabilities, enabling automatic configuration of speed and duplex mode for optimal performance.

10. LED Indicators:
- The device provides outputs for link status and activity LEDs, facilitating easy monitoring of network connectivity.

## Specifications

- Part Number: LAN8740AI-EN
- Package Type: 48-pin QFN (Quad Flat No-lead)
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption:
- Active: Approximately 200 mW (typical)
- Sleep Mode: Approximately 1 mW (typical)
- Operating Temperature Range: -40°C to +85°C
- Data Rate: 10/100 Mbps
- Interface: MII/RMII
- Jumbo Frame Support: Up to 9 KB
- Link/Activity LED: Yes
- Integrated Magnetics: Yes
- Auto-Negotiation: Yes

## Applications

The LAN8740AI-EN is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for microcontroller-based designs that require Ethernet connectivity for data communication.
- Industrial Automation: Used in factory automation systems, robotics, and process control applications where reliable networking is critical.
- Consumer Electronics: Suitable for smart home devices, IoT applications, and other consumer electronics that require network connectivity.
- Networking Equipment: Can be integrated into routers, switches, and other networking devices to enhance connectivity options.

## Conclusion

The Microchip Technology LAN8740AI-EN is a versatile and efficient Ethernet PHY transceiver that meets the demands of modern networking applications. With its low power consumption, wide operating temperature range, and support for various interfaces, it provides a robust solution for developers looking to implement Ethernet connectivity in their designs. Whether for industrial, consumer, or embedded applications, the LAN8740AI-EN stands out as a reliable choice for achieving high-performance network communication. Its combination of features and specifications makes it an excellent option for a wide array of networking needs.
LAN8740AI-EN Compare Parts
  • LAN8740AI-EN vs LAN8840/PSA
  • LAN8740AI-EN vs LAN8831/Q2A
  • LAN8740AI-EN vs LAN8830T/PSA
  • LAN8740AI-EN vs LAN8830T-V/PSA
  • LAN8740AI-EN vs LAN8830/PSA
  • LAN8740AI-EN vs LAN8830-V/PSA
  • LAN8740AI-EN vs LAN8820I-ABZJ-TR
  • LAN8740AI-EN vs LAN8820I-ABZJ
  • LAN8740AI-EN vs LAN8820-ABZJ-TR
  • LAN8740AI-EN vs LAN8820-ABZJ
  • LAN8740AI-EN vs LAN8810I-AKZE-TR
  • LAN8740AI-EN vs LAN8810I-AKZE
  • LAN8740AI-EN vs LAN8810-AKZE-TR
  • LAN8740AI-EN vs LAN8810-AKZE
  • LAN8740AI-EN vs LAN8742AI-CZ-TR
  • LAN8740AI-EN vs LAN8742AI-CZ
  • LAN8740AI-EN vs LAN8742A-CZ-TR
  • LAN8740AI-EN vs LAN8742A-CZ
  • LAN8740AI-EN vs LAN8742-CZ-TR
  • LAN8740AI-EN vs LAN8742-CZ
  • LAN8740AI-EN vs LAN8741AI-EN-TR
  • LAN8740AI-EN vs LAN8741AI-EN
  • LAN8740AI-EN vs LAN8741A-EN-TR
  • LAN8740AI-EN vs LAN8741A-EN
  • LAN8740AI-EN vs LAN8740AI-EN-TR
  • LAN8740AI-EN vs LAN8740A-EN-TR
  • LAN8740AI-EN vs LAN8740A-EN
  • LAN8740AI-EN vs LAN8720AI-CP-TR-ABC
  • LAN8740AI-EN vs LAN8720AI-CP-TR
  • LAN8740AI-EN vs LAN8720AI-CP-ABC
  • LAN8740AI-EN vs LAN8720AI-CP
  • LAN8740AI-EN vs LAN8720A-CP-TR-ABC
  • LAN8740AI-EN vs LAN8720A-CP-TR
  • LAN8740AI-EN vs LAN8720A-CP-ABC
  • LAN8740AI-EN vs LAN8720A-CP
  • LAN8740AI-EN vs LAN8710AI-EZK-TR
  • LAN8740AI-EN vs LAN8710AI-EZK
  • LAN8740AI-EN vs LAN8710A-EZK-TR
  • LAN8740AI-EN vs LAN8710A-EZK
  • LAN8740AI-EN vs LAN8710A-EZC-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!