LAN8742-CZ
LAN8742-CZ
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 24SQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN8742-CZ Datasheet
History Price: Obsolete
In Stock: 7200
LAN8742-CZ vs LAN8740AI-EN
Series
flexPWR
flexPWR
Packaging
Tray
Tray
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RMII
Ethernet
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
100Mbps
Voltage - Supply
1.8V ~ 3.3V
1.8V ~ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-SQFN (4x4)
32-SQFN (5x5)