Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8742AI-CZ
LAN8742AI-CZ
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 24SQFN
Manufacturer:
Microchip Technology
Datasheet:
LAN8742AI-CZ Datasheet
History Price: $2.00000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAN8742AI-CZ vs LAN8741A-EN
Part No
LAN8742AI-CZ
LAN8741A-EN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
flexPWR
flexPWR
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
Ethernet
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
100Mbps
-
Voltage - Supply
1.6V ~ 3.6V
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-SQFN (4x4)
32-SQFN (5x5)