LAN8742AI-CZ
LAN8742AI-CZ
Active
Description:  IC TRANSCEIVER FULL 1/1 24SQFN
Manufacturer:  Microchip Technology
History Price: $2.00000
In Stock: 22800
LAN8742AI-CZ Specification
Specification
Part No
LAN8742AI-CZ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
flexPWR
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Ethernet
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
100Mbps
Voltage - Supply
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-SQFN (4x4)
LAN8742AI-CZ PDF Datasheet
LAN8742AI-CZ Related Parts
LAN8187-JT
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8672B1-E/LNX
LAN8672B1-E/LNX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC
LAN8710A-EZC
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC-TR
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK
LAN8710A-EZK
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8742AI-CZ Description
The LAN8742AI-CZ is a high-performance Ethernet transceiver designed by Microchip Technology Inc. It is part of the LAN8742 series, which is known for its reliability and advanced features in networking applications. The LAN8742AI-CZ is specifically engineered for Ethernet communication, offering a range of features that make it suitable for various industrial, automotive, and consumer applications. Here’s a comprehensive overview of the LAN8742AI-CZ:

## Overview

The LAN8742AI-CZ is a 10/100 Mbps Ethernet transceiver that facilitates communication over Ethernet networks. It is designed to be compliant with IEEE 802.3 standards for Ethernet, providing a reliable and high-quality interface between the Ethernet network and the network interface controller (NIC) in a system. The transceiver supports both 10BASE-T and 100BASE-TX Ethernet protocols, making it versatile for different network speeds and requirements.

## Key Features

1. Ethernet Standards Compliance:
- The LAN8742AI-CZ adheres to IEEE 802.3 standards for 10BASE-T (10 Mbps) and 100BASE-TX (100 Mbps) Ethernet protocols. This ensures compatibility with a wide range of Ethernet network devices and infrastructure.

2. High-Speed Operation:
- The transceiver supports speeds of up to 100 Mbps in Fast Ethernet mode, providing efficient and rapid data transmission over Ethernet networks.

3. Low Power Consumption:
- Designed with power efficiency in mind, the LAN8742AI-CZ features low power consumption, making it suitable for battery-powered and energy-efficient applications.

4. Integrated PHY Layer:
- The LAN8742AI-CZ integrates a Physical Layer (PHY) transceiver, which simplifies the design and reduces the need for external components. This integration enhances system reliability and reduces overall system cost.

5. Built-in Isolation:
- It includes built-in isolation features to protect the system from electrical interference and to improve signal integrity, ensuring reliable communication in various environments.

6. Auto-Negotiation:
- The transceiver supports auto-negotiation, a feature that allows it to automatically configure its communication parameters (speed and duplex mode) to match those of the connected device, simplifying network setup and ensuring optimal performance.

7. Jumbo Frame Support:
- The LAN8742AI-CZ supports jumbo frames, which are Ethernet frames with a size larger than the standard 1500 bytes. This feature is beneficial for applications requiring large data transfers, improving efficiency and throughput.

8. Link and Activity LEDs:
- The transceiver provides output signals for link status and activity indicators. These LEDs offer visual feedback on the operational status of the Ethernet connection, aiding in troubleshooting and monitoring.

9. Low Electromagnetic Interference (EMI):
- The design of the LAN8742AI-CZ minimizes electromagnetic interference, contributing to better signal quality and reduced potential for interference with other electronic components.

10. Package Type:
- The LAN8742AI-CZ is available in a 48-pin LQFP (Low-profile Quad Flat Package). This package type provides a compact form factor and is suitable for various PCB designs, facilitating ease of integration and assembly.

## Electrical Characteristics

1. Supply Voltage:
- The transceiver operates with a supply voltage in the range of 3.3V ±10%. This range ensures compatibility with most modern digital systems.

2. Operating Temperature Range:
- The LAN8742AI-CZ is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in industrial and automotive environments where temperature extremes are common.

3. Power Consumption:
- The device is designed to consume low power, with typical operating current values that contribute to overall energy efficiency in networked systems.

4. Data Rates:
- Supports data rates of 10 Mbps (10BASE-T) and 100 Mbps (100BASE-TX), providing flexibility for different networking needs and applications.

## Applications

1. Industrial Networking:
- The LAN8742AI-CZ is ideal for industrial applications requiring reliable Ethernet communication in harsh environments. Its wide temperature range and built-in protection features make it suitable for industrial automation and control systems.

2. Automotive Ethernet:
- In automotive applications, the transceiver supports the high-speed and robust communication required for in-vehicle networking systems, such as advanced driver assistance systems (ADAS) and infotainment systems.

3. Consumer Electronics:
- It can be used in consumer electronics, such as networked home appliances, set-top boxes, and gaming consoles, where reliable Ethernet connectivity is essential.

4. Networking Equipment:
- The LAN8742AI-CZ is suitable for use in networking equipment, including switches, routers, and network interface cards (NICs), where its high-speed operation and compliance with Ethernet standards ensure seamless network connectivity.

5. Embedded Systems:
- Embedded systems that require Ethernet connectivity can benefit from the LAN8742AI-CZ’s integration of PHY functionality, simplifying the design and enhancing performance in applications such as remote monitoring and control systems.

## Design Considerations

1. PCB Layout:
- Proper PCB layout is crucial for optimizing performance and minimizing interference. Design considerations include placing the LAN8742AI-CZ close to other Ethernet components, ensuring good grounding practices, and minimizing trace lengths to reduce signal degradation.

2. Power Supply Filtering:
- Adequate power supply filtering is necessary to ensure stable operation and to minimize noise. Implementing decoupling capacitors close to the power pins of the transceiver can help maintain signal integrity.

3. Thermal Management:
- Ensure proper thermal management to prevent overheating. Adequate ventilation and heat dissipation strategies should be employed, especially in high-density or high-power applications.

4. EMI Shielding:
- To further reduce electromagnetic interference, consider using EMI shielding techniques and components, such as shielded Ethernet connectors and ferrite beads.

## Summary

The LAN8742AI-CZ is a highly capable Ethernet transceiver that provides reliable and efficient communication for various networking applications. Its support for both 10BASE-T and 100BASE-TX speeds, combined with features such as auto-negotiation, low power consumption, and built-in protection, make it a versatile choice for industrial, automotive, and consumer electronics applications. With its robust design and compliance with Ethernet standards, the LAN8742AI-CZ ensures high performance and dependable connectivity in a wide range of systems and environments.
LAN8742AI-CZ Compare Parts
  • LAN8742AI-CZ vs LAN8840/PSA
  • LAN8742AI-CZ vs LAN8831/Q2A
  • LAN8742AI-CZ vs LAN8830T/PSA
  • LAN8742AI-CZ vs LAN8830T-V/PSA
  • LAN8742AI-CZ vs LAN8830/PSA
  • LAN8742AI-CZ vs LAN8830-V/PSA
  • LAN8742AI-CZ vs LAN8820I-ABZJ-TR
  • LAN8742AI-CZ vs LAN8820I-ABZJ
  • LAN8742AI-CZ vs LAN8820-ABZJ-TR
  • LAN8742AI-CZ vs LAN8820-ABZJ
  • LAN8742AI-CZ vs LAN8810I-AKZE-TR
  • LAN8742AI-CZ vs LAN8810I-AKZE
  • LAN8742AI-CZ vs LAN8810-AKZE-TR
  • LAN8742AI-CZ vs LAN8810-AKZE
  • LAN8742AI-CZ vs LAN8742AI-CZ-TR
  • LAN8742AI-CZ vs LAN8742A-CZ-TR
  • LAN8742AI-CZ vs LAN8742A-CZ
  • LAN8742AI-CZ vs LAN8742-CZ-TR
  • LAN8742AI-CZ vs LAN8742-CZ
  • LAN8742AI-CZ vs LAN8741AI-EN-TR
  • LAN8742AI-CZ vs LAN8741AI-EN
  • LAN8742AI-CZ vs LAN8741A-EN-TR
  • LAN8742AI-CZ vs LAN8741A-EN
  • LAN8742AI-CZ vs LAN8740AI-EN-TR
  • LAN8742AI-CZ vs LAN8740AI-EN
  • LAN8742AI-CZ vs LAN8740A-EN-TR
  • LAN8742AI-CZ vs LAN8740A-EN
  • LAN8742AI-CZ vs LAN8720AI-CP-TR-ABC
  • LAN8742AI-CZ vs LAN8720AI-CP-TR
  • LAN8742AI-CZ vs LAN8720AI-CP-ABC
  • LAN8742AI-CZ vs LAN8720AI-CP
  • LAN8742AI-CZ vs LAN8720A-CP-TR-ABC
  • LAN8742AI-CZ vs LAN8720A-CP-TR
  • LAN8742AI-CZ vs LAN8720A-CP-ABC
  • LAN8742AI-CZ vs LAN8720A-CP
  • LAN8742AI-CZ vs LAN8710AI-EZK-TR
  • LAN8742AI-CZ vs LAN8710AI-EZK
  • LAN8742AI-CZ vs LAN8710A-EZK-TR
  • LAN8742AI-CZ vs LAN8710A-EZK
  • LAN8742AI-CZ vs LAN8710A-EZC-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!