LAN8742AI-CZ
LAN8742AI-CZ
Active
Description:  IC TRANSCEIVER FULL 1/1 24SQFN
Manufacturer:  Microchip Technology
History Price: $2.00000
In Stock: 22800
LAN8742AI-CZ vs LAN8742-CZ
Series
flexPWR
flexPWR
Packaging
Tray
Tray
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
Ethernet
RMII
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
100Mbps
-
Voltage - Supply
1.6V ~ 3.6V
1.8V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-SQFN (4x4)
24-SQFN (4x4)