Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Applications
-
DC Motors, General Purpose
Voltage - Supply
-
6.4V ~ 7V
Voltage - Load
-
12V, 24V
Operating Temperature
-
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.500", 12.70mm)
14-LSOP (0.173", 4.40mm Width)
Supplier Device Package
20-DIP
14-SOIC/MFPS