☰
LB1696-E
LB1696-E
Obsolete
Description:  IC MOTOR DRIVER 20DIP
Manufacturer:  onsemi
Datasheet:   LB1696-E Datasheet
History Price: $4.77000
In Stock: 38000
LB1696-E Specification
Specification
Part No
LB1696-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
20-DIP (0.500", 12.70mm)
Supplier Device Package
20-DIP
LB1696-E Related Parts
LB11600JV-MPB-E
LB11600JV-MPB-E
onsemi
IC MOTOR DRIVER 4.5V-14V 30SSOP
LB11600JV-TLM-E
LB11600JV-TLM-E
onsemi
IC MOTOR DRIVER 4.5V-14V 30SSOP
LB11620GP-TE-L-H
LB11620GP-TE-L-H
onsemi
IC MTR DRVR 4.5-5.5V/8-17V 24VCT
LB11620T-MPB-E
LB11620T-MPB-E
onsemi
IC MTR DRV 4.5-5.5/8-17V 24TSSOP
LB11620T-MPB-H
LB11620T-MPB-H
onsemi
IC MTR DRV 4.5-5.5/8-17V 24TSSOP
LB11620T-TLM-E
LB11620T-TLM-E
onsemi
IC MTR DRV 4.5-5.5/8-17V 24TSSOP
LB11620T-TLM-H
LB11620T-TLM-H
onsemi
IC MTR DRV 4.5-5.5/8-17V 24TSSOP
LB11660FV-MPB-E
LB11660FV-MPB-E
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB11660FV-MPB-H
LB11660FV-MPB-H
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB11660FV-TLM-E
LB11660FV-TLM-E
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB11660FV-TLM-H
LB11660FV-TLM-H
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB11660FV-W-AH
LB11660FV-W-AH
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB1696-E Compare Parts
  • LB1696-E vs LB1991V-MPB-E
  • LB1696-E vs LB1989-TRM-E
  • LB1696-E vs LB1989-MPB-E
  • LB1696-E vs LB1980JH-TLM-E
  • LB1696-E vs LB1980JH-S-TLM-E
  • LB1696-E vs LB1980JH-MPB-E
  • LB1696-E vs LB1980H-TRM-E
  • LB1696-E vs LB1980H-MPB-E
  • LB1696-E vs LB1973M-TLM-E
  • LB1696-E vs LB1973JA-ZH
  • LB1696-E vs LB1973JA-AH
  • LB1696-E vs LB1960MC-AH
  • LB1696-E vs LB1950V-TLM-E
  • LB1696-E vs LB1950V-MPB-E
  • LB1696-E vs LB1948MC-ZH
  • LB1696-E vs LB1948MC-BH
  • LB1696-E vs LB1948MC-AH
  • LB1696-E vs LB1947VC-XE
  • LB1696-E vs LB1945H-TLM-E
  • LB1696-E vs LB1945H-MPB-E
  • LB1696-E vs LB1941T-TLM-E
  • LB1696-E vs LB1938T-TLM-E
  • LB1696-E vs LB1938FA-BH
  • LB1696-E vs LB1938FA-AH
  • LB1696-E vs LB1936V-TLM-E
  • LB1696-E vs LB1936V-MPB-E
  • LB1696-E vs LB1930MC-BH
  • LB1696-E vs LB1930MC-AH
  • LB1696-E vs LB1930M-TLM-E
  • LB1696-E vs LB1923M-TLM-E
  • LB1696-E vs LB1923M-MPB-E
  • LB1696-E vs LB1920-N-E
  • LB1696-E vs LB1920-E
  • LB1696-E vs LB1909MC-BH
  • LB1696-E vs LB1909M-TE-L-E
  • LB1696-E vs LB1862MC-AH
  • LB1696-E vs LB1861M-TLM-H
  • LB1696-E vs LB1861M-TLM-E
  • LB1696-E vs LB1861M-MPB-H
  • LB1696-E vs LB1861M-MPB-E
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods