Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1696-E
LB1696-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 20DIP
Manufacturer:
onsemi
Datasheet:
LB1696-E Datasheet
History Price: $4.77000
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1696-E vs LB1936V-MPB-E
Part No
LB1696-E
LB1936V-MPB-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
800mA
Voltage - Supply
-
2.5V ~ 9.5V
Voltage - Load
-
2.5V ~ 9.5V
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.500", 12.70mm)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-DIP
16-SSOP