☰
LB1836M-TLM-E
LB1836M-TLM-E
Active
Description:  IC HALF BRIDGE DRIVER 1A 14MFPS
Manufacturer:  onsemi
History Price: Active
In Stock: 12640
LB1836M-TLM-E vs LB1641-E
Manufacturer
Series
-
-
Packaging
Bulk
Box
Box
Status
Active
Obsolete
Output Configuration
Half Bridge (4)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
1A
1.6A
Current - Peak Output
-
-
Voltage - Supply
2.5V ~ 9V
5V ~ 18V, 7V ~ 18V
Voltage - Load
1.8V ~ 9V
5V ~ 18V, 7V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSOP (0.173", 4.40mm Width)
10-SIP
Supplier Device Package
14-MFPS
10-SIP