☰
LB1836M-TLM-E
LB1836M-TLM-E
Active
Description:  IC HALF BRIDGE DRIVER 1A 14MFPS
Manufacturer:  onsemi
History Price: Active
In Stock: 12640
LB1836M-TLM-E Specification
Specification
Part No
LB1836M-TLM-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
1A
Current - Peak Output
-
Voltage - Supply
2.5V ~ 9V
Voltage - Load
1.8V ~ 9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
14-LSOP (0.173", 4.40mm Width)
Supplier Device Package
14-MFPS
LB1836M-TLM-E PDF Datasheet
LB1836M-TLM-E Related Parts
LB11668MC-AH
LB11668MC-AH
onsemi
IC HALF BRIDGE DRVR 400MA 10SOIC
LB1641-E
LB1641-E
onsemi
IC HALF BRIDGE DRIVER 1.6A 10SIP
LB1667M-TLM-E
LB1667M-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-MPB-E
LB1668M-MPB-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-MPB-H
LB1668M-MPB-H
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-TLM-E
LB1668M-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-TLM-H
LB1668M-TLM-H
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1836M-MPB-E
LB1836M-MPB-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836ML-MPB-E
LB1836ML-MPB-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836ML-TLM-E
LB1836ML-TLM-E
onsemi
IC MOTOR DRIVER 14SOIC
LB1837M-MPB-E
LB1837M-MPB-E
onsemi
IC HALF BRIDGE DRVR 250MA 14SOIC
LB1837M-TLM-E
LB1837M-TLM-E
onsemi
IC HALF BRIDGE DRVR 250MA 14SOIC
LB1836M-TLM-E Description
Introduction to onsemi LB1836M-TLM-E

The onsemi LB1836M-TLM-E is a versatile dual H-bridge motor driver IC designed for driving small DC motors and stepper motors in a variety of applications. This device is particularly well-suited for battery-operated devices, robotics, and consumer electronics due to its compact size, efficient operation, and ease of integration. The LB1836M-TLM-E offers advanced features that enhance performance and reliability, making it a popular choice among engineers looking to control motors effectively.

Key Specifications

1. Operating Voltage Range: The LB1836M-TLM-E operates within a supply voltage range of 2.5V to 13.5V. This wide voltage range allows it to be used in various applications powered by different battery types or power supplies.

2. Output Current Capability: The IC can deliver continuous output currents up to 1A per channel, with peak currents reaching up to 2A. This capability makes it suitable for driving small motors requiring moderate current levels.

3. H-Bridge Configuration: The LB1836M features dual H-bridge outputs, allowing for bidirectional control of two DC motors or one stepper motor. This configuration enables precise control over motor speed and direction.

4. PWM Control: The device supports Pulse Width Modulation (PWM) control for speed regulation, allowing users to adjust the motor speed smoothly and efficiently without significant power loss.

5. Thermal Protection: Integrated thermal shutdown protection prevents the device from overheating during operation, ensuring reliability and longevity even under high load conditions.

6. Current Limiting Function: The LB1836M includes an internal current limiting feature that protects the driver from damage due to excessive current flow, making it suitable for applications where stall conditions may occur.

7. Logic Level Compatibility: The input logic levels are compatible with standard CMOS or TTL logic levels, facilitating easy interfacing with microcontrollers and other digital devices.

8. Low Standby Current: The device has a low standby current consumption of approximately 10 µA when in sleep mode, which is beneficial for battery-powered applications where energy conservation is critical.

9. Package Type: The LB1836M-TLM-E is available in a compact HTSOP-16 package, which provides a small footprint ideal for space-constrained designs while ensuring good thermal performance.

10. Operating Temperature Range: It operates reliably across a temperature range of -40°C to +85°C, making it suitable for various environmental conditions encountered in automotive and industrial applications.

11. Fault Detection Outputs: The IC includes fault detection outputs that provide feedback on error conditions such as overcurrent or thermal shutdown, enhancing system diagnostics and reliability.

Applications

The versatility of the LB1836M-TLM-E makes it suitable for numerous applications:

- Robotics: Ideal for driving motors in robotic arms or mobile robots where precise motion control is required.
- Consumer Electronics: Used in devices such as toys, portable fans, and small appliances that require efficient motor control.
- Automotive Applications: Suitable for automotive systems including power window motors, seat adjusters, or other small actuators where reliable performance is essential.
- Industrial Equipment: Employed in automation systems where precise control of small DC motors is necessary for tasks like conveyor belts or automated assembly lines.

Conclusion

In summary, the onsemi LB1836M-TLM-E is an efficient dual H-bridge motor driver IC that offers robust specifications tailored for various motor control applications. With its wide operating voltage range, substantial output current capabilities, PWM control support, and integrated protection features such as thermal shutdown and current limiting, this device provides engineers with a reliable solution for driving small DC motors and stepper motors effectively. Its compact package size and compatibility with standard logic levels further simplify integration into diverse electronic systems across robotics, consumer electronics, automotive applications, and industrial equipment. By incorporating the LB1836M-TLM-E into their designs, developers can achieve precise motor control while ensuring system reliability and efficiency.
LB1836M-TLM-E Compare Parts
  • LB1836M-TLM-E vs LB1940U-TLM-E
  • LB1836M-TLM-E vs LB1940T-TLM-H
  • LB1836M-TLM-E vs LB1940T-MPB-H
  • LB1836M-TLM-E vs LB1940T-MPB-E
  • LB1836M-TLM-E vs LB1939T-MPB-E
  • LB1836M-TLM-E vs LB1937T-TLM-E
  • LB1836M-TLM-E vs LB1937T-MPB-E
  • LB1836M-TLM-E vs LB1933M-TRM-E
  • LB1836M-TLM-E vs LB1933M-MPB-E
  • LB1836M-TLM-E vs LB1868M-TLM-H
  • LB1836M-TLM-E vs LB1868M-TLM-E
  • LB1836M-TLM-E vs LB1868M-MPB-H
  • LB1836M-TLM-E vs LB1867M-TLM-H
  • LB1836M-TLM-E vs LB1867M-TLM-E
  • LB1836M-TLM-E vs LB1867M-MPB-H
  • LB1836M-TLM-E vs LB1867M-MPB-E
  • LB1836M-TLM-E vs LB1863M-TLM-H
  • LB1836M-TLM-E vs LB1863M-TLM-E
  • LB1836M-TLM-E vs LB1863M-MPB-H
  • LB1836M-TLM-E vs LB1863M-MPB-E
  • LB1836M-TLM-E vs LB1846MC-ZH
  • LB1836M-TLM-E vs LB1846MC-AH
  • LB1836M-TLM-E vs LB1843V-TLM-E
  • LB1836M-TLM-E vs LB1843V-S-TRM-E
  • LB1836M-TLM-E vs LB1843V-MPB-E
  • LB1836M-TLM-E vs LB1837ML-TLM-E
  • LB1836M-TLM-E vs LB1837M-TLM-E
  • LB1836M-TLM-E vs LB1837M-MPB-E
  • LB1836M-TLM-E vs LB1836ML-TLM-E
  • LB1836M-TLM-E vs LB1836ML-MPB-E
  • LB1836M-TLM-E vs LB1836M-MPB-E
  • LB1836M-TLM-E vs LB1668M-TLM-H
  • LB1836M-TLM-E vs LB1668M-TLM-E
  • LB1836M-TLM-E vs LB1668M-MPB-H
  • LB1836M-TLM-E vs LB1668M-MPB-E
  • LB1836M-TLM-E vs LB1667M-TLM-E
  • LB1836M-TLM-E vs LB1641-E
  • LB1836M-TLM-E vs LB11668MC-AH
  • LB1836M-TLM-E vs LB1868M-W-AH
  • LB1836M-TLM-E vs LB1868-H
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.