☰
LB1843V-MPB-E
LB1843V-MPB-E
Obsolete
Description:  IC HALF BRIDGE DRVR 800MA 20SSOP
Manufacturer:  onsemi
History Price: $2.00000
In Stock: 14480
LB1843V-MPB-E vs LB1641-E
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Box
Box
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
800mA
1.6A
Current - Peak Output
-
-
Voltage - Supply
3V ~ 9V
5V ~ 18V, 7V ~ 18V
Voltage - Load
2.2V ~ 9V
5V ~ 18V, 7V ~ 18V
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LSSOP (0.173", 4.40mm Width)
10-SIP
Supplier Device Package
20-SSOP
10-SIP