Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi LB1843V-MPB-E
LB1843V-MPB-E
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 800MA 20SSOP
Manufacturer:
onsemi
Datasheet:
LB1843V-MPB-E Datasheet
History Price: $2.00000
In Stock: 14480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1843V-MPB-E Specification
Specification
Part No
LB1843V-MPB-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
800mA
Current - Peak Output
-
Voltage - Supply
3V ~ 9V
Voltage - Load
2.2V ~ 9V
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
Features
-
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
LB1843V-MPB-E Related Parts
LB11668MC-AH
onsemi
IC HALF BRIDGE DRVR 400MA 10SOIC
LB1641-E
onsemi
IC HALF BRIDGE DRIVER 1.6A 10SIP
LB1667M-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-MPB-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-MPB-H
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-TLM-H
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1836M-MPB-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836M-TLM-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836ML-MPB-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836ML-TLM-E
onsemi
IC MOTOR DRIVER 14SOIC
LB1837M-MPB-E
onsemi
IC HALF BRIDGE DRVR 250MA 14SOIC
LB1843V-MPB-E Compare Parts
LB1843V-MPB-E vs LB1940U-TLM-E
LB1843V-MPB-E vs LB1940T-TLM-H
LB1843V-MPB-E vs LB1940T-MPB-H
LB1843V-MPB-E vs LB1940T-MPB-E
LB1843V-MPB-E vs LB1939T-MPB-E
LB1843V-MPB-E vs LB1937T-TLM-E
LB1843V-MPB-E vs LB1937T-MPB-E
LB1843V-MPB-E vs LB1933M-TRM-E
LB1843V-MPB-E vs LB1933M-MPB-E
LB1843V-MPB-E vs LB1868M-TLM-H
LB1843V-MPB-E vs LB1868M-TLM-E
LB1843V-MPB-E vs LB1868M-MPB-H
LB1843V-MPB-E vs LB1867M-TLM-H
LB1843V-MPB-E vs LB1867M-TLM-E
LB1843V-MPB-E vs LB1867M-MPB-H
LB1843V-MPB-E vs LB1867M-MPB-E
LB1843V-MPB-E vs LB1863M-TLM-H
LB1843V-MPB-E vs LB1863M-TLM-E
LB1843V-MPB-E vs LB1863M-MPB-H
LB1843V-MPB-E vs LB1863M-MPB-E
LB1843V-MPB-E vs LB1846MC-ZH
LB1843V-MPB-E vs LB1846MC-AH
LB1843V-MPB-E vs LB1843V-TLM-E
LB1843V-MPB-E vs LB1843V-S-TRM-E
LB1843V-MPB-E vs LB1837ML-TLM-E
LB1843V-MPB-E vs LB1837M-TLM-E
LB1843V-MPB-E vs LB1837M-MPB-E
LB1843V-MPB-E vs LB1836ML-TLM-E
LB1843V-MPB-E vs LB1836ML-MPB-E
LB1843V-MPB-E vs LB1836M-TLM-E
LB1843V-MPB-E vs LB1836M-MPB-E
LB1843V-MPB-E vs LB1668M-TLM-H
LB1843V-MPB-E vs LB1668M-TLM-E
LB1843V-MPB-E vs LB1668M-MPB-H
LB1843V-MPB-E vs LB1668M-MPB-E
LB1843V-MPB-E vs LB1667M-TLM-E
LB1843V-MPB-E vs LB1641-E
LB1843V-MPB-E vs LB11668MC-AH
LB1843V-MPB-E vs LB1868M-W-AH
LB1843V-MPB-E vs LB1868-H
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.