☰
LB1861-E
LB1861-E
Active
Description:  BRUSHLESS DC MOTOR CONTROLLER
Manufacturer:  onsemi
Datasheet:   LB1861-E Datasheet
History Price: $1.59000
In Stock: 22240
LB1861-E vs LB11660FV-MPB-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
High Side (2)
Interface
Parallel
Parallel, PWM
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
DC Motors, General Purpose
Fan Motor Driver
Current - Output
1.5A
1.5A
Voltage - Supply
6.4V ~ 7V
4V ~ 15V
Voltage - Load
12V, 24V
3V ~ 15V
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 90 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-DIP (0.300", 7.62mm)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-DIP-S
16-SSOP