Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1861-E
LB1861-E
Active
PMIC - Motor Drivers, Controllers
Description:
BRUSHLESS DC MOTOR CONTROLLER
Manufacturer:
onsemi
Datasheet:
LB1861-E Datasheet
History Price: $1.59000
In Stock: 23640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1861-E Specification
Specification
Part No
LB1861-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
DC Motors, General Purpose
Current - Output
1.5A
Voltage - Supply
6.4V ~ 7V
Voltage - Load
12V, 24V
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Package / Case
10-DIP (0.300", 7.62mm)
Supplier Device Package
10-DIP-S
LB1861-E PDF Datasheet
LB1861-E Datasheet
Click and Download: LB1861-E Datasheet
LB1861-E Related Parts
LB11600JV-MPB-E
onsemi
IC MOTOR DRIVER 4.5V-14V 30SSOP
LB11600JV-TLM-E
onsemi
IC MOTOR DRIVER 4.5V-14V 30SSOP
LB11620GP-TE-L-H
onsemi
IC MTR DRVR 4.5-5.5V/8-17V 24VCT
LB11620T-MPB-E
onsemi
IC MTR DRV 4.5-5.5/8-17V 24TSSOP
LB11620T-MPB-H
onsemi
IC MTR DRV 4.5-5.5/8-17V 24TSSOP
LB11620T-TLM-E
onsemi
IC MTR DRV 4.5-5.5/8-17V 24TSSOP
LB11620T-TLM-H
onsemi
IC MTR DRV 4.5-5.5/8-17V 24TSSOP
LB11660FV-MPB-E
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB11660FV-MPB-H
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB11660FV-TLM-E
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB11660FV-TLM-H
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB11660FV-W-AH
onsemi
IC MOTOR DRIVER 4V-15V 16SSOP
LB1861-E Compare Parts
LB1861-E vs LB1991V-MPB-E
LB1861-E vs LB1989-TRM-E
LB1861-E vs LB1989-MPB-E
LB1861-E vs LB1980JH-TLM-E
LB1861-E vs LB1980JH-S-TLM-E
LB1861-E vs LB1980JH-MPB-E
LB1861-E vs LB1980H-TRM-E
LB1861-E vs LB1980H-MPB-E
LB1861-E vs LB1973M-TLM-E
LB1861-E vs LB1973JA-ZH
LB1861-E vs LB1973JA-AH
LB1861-E vs LB1960MC-AH
LB1861-E vs LB1950V-TLM-E
LB1861-E vs LB1950V-MPB-E
LB1861-E vs LB1948MC-ZH
LB1861-E vs LB1948MC-BH
LB1861-E vs LB1948MC-AH
LB1861-E vs LB1947VC-XE
LB1861-E vs LB1945H-TLM-E
LB1861-E vs LB1945H-MPB-E
LB1861-E vs LB1941T-TLM-E
LB1861-E vs LB1938T-TLM-E
LB1861-E vs LB1938FA-BH
LB1861-E vs LB1938FA-AH
LB1861-E vs LB1936V-TLM-E
LB1861-E vs LB1936V-MPB-E
LB1861-E vs LB1930MC-BH
LB1861-E vs LB1930MC-AH
LB1861-E vs LB1930M-TLM-E
LB1861-E vs LB1923M-TLM-E
LB1861-E vs LB1923M-MPB-E
LB1861-E vs LB1920-N-E
LB1861-E vs LB1920-E
LB1861-E vs LB1909MC-BH
LB1861-E vs LB1909M-TE-L-E
LB1861-E vs LB1862MC-AH
LB1861-E vs LB1861M-TLM-H
LB1861-E vs LB1861M-TLM-E
LB1861-E vs LB1861M-MPB-H
LB1861-E vs LB1861M-MPB-E
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods