Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (2)
Applications
DC Motors, General Purpose
Fan Controller
Voltage - Supply
6.4V ~ 7V
6V ~ 16V
Voltage - Load
12V, 24V
-
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 95 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-DIP (0.300", 7.62mm)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-DIP-S
20-SSOP