☰
LB1861-E
LB1861-E
Active
Description:  BRUSHLESS DC MOTOR CONTROLLER
Manufacturer:  onsemi
Datasheet:   LB1861-E Datasheet
History Price: $1.59000
In Stock: 22240
LB1861-E vs LB1923M-MPB-E
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
-
Step Resolution
-
-
Applications
DC Motors, General Purpose
General Purpose
Current - Output
1.5A
-
Voltage - Supply
6.4V ~ 7V
4.4V ~ 7V
Voltage - Load
12V, 24V
-
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-DIP (0.300", 7.62mm)
44-BQFP
Supplier Device Package
10-DIP-S
44-QIPM (10x10)