☰
LB1868-E
LB1868-E
Active
Description:  MOTION CONTROL ELECTRONIC
Manufacturer:  onsemi
Datasheet:   LB1868-E Datasheet
History Price: $0.99000
In Stock: 40640
LB1868-E vs LB1863M-MPB-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Configuration
-
Half Bridge (2)
Applications
-
DC Motors, General Purpose
Interface
-
Logic
Load Type
-
Inductive
Technology
-
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
1.5A
Current - Peak Output
-
-
Voltage - Supply
-
6.4V ~ 7V
Voltage - Load
-
24V
Operating Temperature
-
-30 ℃ ~ 80 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
-
Surface Mount
Package / Case
-
14-LSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-SOIC/MFPS