☰
LB1868-E
LB1868-E
Active
Description:  MOTION CONTROL ELECTRONIC
Manufacturer:  onsemi
Datasheet:   LB1868-E Datasheet
History Price: $0.99000
In Stock: 41040
LB1868-E Specification
Specification
Part No
LB1868-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LB1868-E PDF Datasheet
LB1868-E Related Parts
LB11668MC-AH
LB11668MC-AH
onsemi
IC HALF BRIDGE DRVR 400MA 10SOIC
LB1641-E
LB1641-E
onsemi
IC HALF BRIDGE DRIVER 1.6A 10SIP
LB1667M-TLM-E
LB1667M-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-MPB-E
LB1668M-MPB-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-MPB-H
LB1668M-MPB-H
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-TLM-E
LB1668M-TLM-E
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1668M-TLM-H
LB1668M-TLM-H
onsemi
IC HALF BRIDGE DRVR 1.5A 14MFPS
LB1836M-MPB-E
LB1836M-MPB-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836M-TLM-E
LB1836M-TLM-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836ML-MPB-E
LB1836ML-MPB-E
onsemi
IC HALF BRIDGE DRIVER 1A 14MFPS
LB1836ML-TLM-E
LB1836ML-TLM-E
onsemi
IC MOTOR DRIVER 14SOIC
LB1837M-MPB-E
LB1837M-MPB-E
onsemi
IC HALF BRIDGE DRVR 250MA 14SOIC
LB1868-E Compare Parts
  • LB1868-E vs LB1940U-TLM-E
  • LB1868-E vs LB1940T-TLM-H
  • LB1868-E vs LB1940T-MPB-H
  • LB1868-E vs LB1940T-MPB-E
  • LB1868-E vs LB1939T-MPB-E
  • LB1868-E vs LB1937T-TLM-E
  • LB1868-E vs LB1937T-MPB-E
  • LB1868-E vs LB1933M-TRM-E
  • LB1868-E vs LB1933M-MPB-E
  • LB1868-E vs LB1868M-TLM-H
  • LB1868-E vs LB1868M-TLM-E
  • LB1868-E vs LB1868M-MPB-H
  • LB1868-E vs LB1867M-TLM-H
  • LB1868-E vs LB1867M-TLM-E
  • LB1868-E vs LB1867M-MPB-H
  • LB1868-E vs LB1867M-MPB-E
  • LB1868-E vs LB1863M-TLM-H
  • LB1868-E vs LB1863M-TLM-E
  • LB1868-E vs LB1863M-MPB-H
  • LB1868-E vs LB1863M-MPB-E
  • LB1868-E vs LB1846MC-ZH
  • LB1868-E vs LB1846MC-AH
  • LB1868-E vs LB1843V-TLM-E
  • LB1868-E vs LB1843V-S-TRM-E
  • LB1868-E vs LB1843V-MPB-E
  • LB1868-E vs LB1837ML-TLM-E
  • LB1868-E vs LB1837M-TLM-E
  • LB1868-E vs LB1837M-MPB-E
  • LB1868-E vs LB1836ML-TLM-E
  • LB1868-E vs LB1836ML-MPB-E
  • LB1868-E vs LB1836M-TLM-E
  • LB1868-E vs LB1836M-MPB-E
  • LB1868-E vs LB1668M-TLM-H
  • LB1868-E vs LB1668M-TLM-E
  • LB1868-E vs LB1668M-MPB-H
  • LB1868-E vs LB1668M-MPB-E
  • LB1868-E vs LB1667M-TLM-E
  • LB1868-E vs LB1641-E
  • LB1868-E vs LB11668MC-AH
  • LB1868-E vs LB1868M-W-AH
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.