Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi LB1868-E
LB1868-E
Active
PMIC - Full, Half-Bridge Drivers
Description:
MOTION CONTROL ELECTRONIC
Manufacturer:
onsemi
Datasheet:
LB1868-E Datasheet
History Price: $0.99000
In Stock: 40640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1868-E vs LB1933M-TRM-E
Part No
LB1868-E
LB1933M-TRM-E
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
-
Half Bridge (4)
Applications
-
DC Motors, General Purpose, Stepper Motors
Interface
-
Logic
Load Type
-
Inductive
Technology
-
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
1A
Current - Peak Output
-
-
Voltage - Supply
-
2.2V ~ 7.5V
Voltage - Load
-
1.8V ~ 7.5V
Operating Temperature
-
-30 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
-
Surface Mount
Package / Case
-
14-LSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-MFPS