☰
LE80CD-TR
LE80CD-TR
Active
Description:  IC REG LINEAR 8V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LE80CD-TR Datasheet
History Price: $1.13000
In Stock: 10480
LE80CD-TR vs LE80ABD
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
8V
8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.5V @ 100mA
Current - Output
100mA
100mA
Current - Quiescent (Iq)
1.6 mA
1.6 mA
Current - Supply (Max)
3.6 mA
3.6 mA
PSRR
72dB ~ 57dB (120Hz ~ 10kHz)
72dB ~ 57dB (120Hz ~ 10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC