☰
LE80ABD
LE80ABD
Obsolete
Description:  IC REG LINEAR 8V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LE80ABD Datasheet
History Price: Obsolete
In Stock: 16680
LE80ABD Specification
Specification
Part No
LE80ABD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
1.6 mA
Current - Supply (Max)
3.6 mA
PSRR
72dB ~ 57dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LE80ABD PDF Datasheet
LE80ABD Related Parts
LE80ABD-TR
LE80ABD-TR
STMicroelectronics
IC REG LINEAR 8V 100MA 8SO
LE80ABZ
LE80ABZ
STMicroelectronics
IC REG LINEAR 8V 100MA TO92-3
LE80ABZ-AP
LE80ABZ-AP
STMicroelectronics
IC REG LINEAR 8V 100MA TO92-3
LE80CD
LE80CD
STMicroelectronics
IC REG LINEAR 8V 100MA 8SO
LE80CD-TR
LE80CD-TR
STMicroelectronics
IC REG LINEAR 8V 100MA 8SO
LE80CZ
LE80CZ
STMicroelectronics
IC REG LINEAR 8V 100MA TO92-3
LE80CZ-AP
LE80CZ-AP
STMicroelectronics
IC REG LINEAR 8V 100MA TO92-3
LE80ABD Compare Parts
  • LE80ABD vs LE80CZ
  • LE80ABD vs LE80CD-TR
  • LE80ABD vs LE80CD
  • LE80ABD vs LE80ABZ-AP
  • LE80ABD vs LE80ABZ
  • LE80ABD vs LE80ABD-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.