Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED2472GQTR
LED2472GQTR
Active
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 72MA 40MLPQ
Manufacturer:
STMicroelectronics
Datasheet:
LED2472GQTR Datasheet
History Price: $3.00000
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LED2472GQTR vs LED7708
Part No
LED2472GQTR
LED7708
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Linear
DC DC Controller
Topology
Shift Register
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
24
16
Voltage - Supply (Min)
3V
3.6V
Voltage - Supply (Max)
5.5V
36V
Voltage - Output
19V
36V
Current - Output / Channel
72mA
85mA
Frequency
30MHz
250kHz ~ 1MHz
Dimming
-
PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-MLPQ-EP (5x5)
48-VFQFPN (7x7)