☰
LED2472GQTR
LED2472GQTR
Active
Description:  IC LED DRIVER LINEAR 72MA 40MLPQ
Manufacturer:  STMicroelectronics
Datasheet:   LED2472GQTR Datasheet
History Price: $3.00000
In Stock: 14740
LED2472GQTR Specification
Specification
Part No
LED2472GQTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
24
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
19V
Current - Output / Channel
72mA
Frequency
30MHz
Dimming
-
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-MLPQ-EP (5x5)
LED2472GQTR PDF Datasheet
LED2472GQTR Related Parts
LED1202QTR
LED1202QTR
STMicroelectronics
IC LED DRVR CTRLR ANALOG 20QFN
LED1642GWPTR
LED1642GWPTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QSOP
LED1642GWQTR
LED1642GWQTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QFN
LED1642GWTTR
LED1642GWTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED1642GWXTTR
LED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED171596ARSLR
LED171596ARSLR
Texas Instruments
IC LED DRVR LIN I2C 15MA 48VQFN
LED2000DR
LED2000DR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8SOIC
LED2000PUR
LED2000PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 3A 8VFQFPN
LED2001PHR
LED2001PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 4A 8HSOP
LED2001PUR
LED2001PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 4A 8VFQFPN
LED2472GBTR
LED2472GBTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 48TQFP
LED5000PHR
LED5000PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8HSOP
LED2472GQTR Compare Parts
  • LED2472GQTR vs LED7708TR
  • LED2472GQTR vs LED7708
  • LED2472GQTR vs LED7707TR
  • LED2472GQTR vs LED7707
  • LED2472GQTR vs LED7706TR
  • LED2472GQTR vs LED7706
  • LED2472GQTR vs LED6001TR
  • LED2472GQTR vs LED6001
  • LED2472GQTR vs LED6000PHTR
  • LED2472GQTR vs LED6000PHR
  • LED2472GQTR vs LED5000PHR
  • LED2472GQTR vs LED2472GBTR
  • LED2472GQTR vs LED2001PUR
  • LED2472GQTR vs LED2001PHR
  • LED2472GQTR vs LED2000PUR
  • LED2472GQTR vs LED2000DR
  • LED2472GQTR vs LED171596ARSLR
  • LED2472GQTR vs LED1642GWXTTR
  • LED2472GQTR vs LED1642GWTTR
  • LED2472GQTR vs LED1642GWQTR
  • LED2472GQTR vs LED1642GWPTR
  • LED2472GQTR vs LED1202QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks