Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Voltage - Supply (Min)
4.5V
5.5V
Voltage - Supply (Max)
36V
48V
Current - Output / Channel
30mA
3A
Frequency
250kHz ~ 1MHz
850kHz
Applications
Backlight
Lighting, Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
8-HSOP