☰
LED5000PHR
LED5000PHR
Active
Description:  IC LED DRIVER RGLTR PWM 3A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   LED5000PHR Datasheet
History Price: $3.04000
In Stock: 21680
LED5000PHR Specification
Specification
Part No
LED5000PHR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
5.5V
Voltage - Supply (Max)
48V
Voltage - Output
-
Current - Output / Channel
3A
Frequency
850kHz
Dimming
PWM
Applications
Lighting, Signage
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOP
LED5000PHR PDF Datasheet
LED5000PHR Related Parts
LED1202QTR
LED1202QTR
STMicroelectronics
IC LED DRVR CTRLR ANALOG 20QFN
LED1642GWPTR
LED1642GWPTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QSOP
LED1642GWQTR
LED1642GWQTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24QFN
LED1642GWTTR
LED1642GWTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED1642GWXTTR
LED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
LED171596ARSLR
LED171596ARSLR
Texas Instruments
IC LED DRVR LIN I2C 15MA 48VQFN
LED2000DR
LED2000DR
STMicroelectronics
IC LED DRIVER RGLTR PWM 3A 8SOIC
LED2000PUR
LED2000PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 3A 8VFQFPN
LED2001PHR
LED2001PHR
STMicroelectronics
IC LED DRIVER RGLTR PWM 4A 8HSOP
LED2001PUR
LED2001PUR
STMicroelectronics
IC LED DRVR RGLTR PWM 4A 8VFQFPN
LED2472GBTR
LED2472GBTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 48TQFP
LED2472GQTR
LED2472GQTR
STMicroelectronics
IC LED DRIVER LINEAR 72MA 40MLPQ
LED5000PHR Compare Parts
  • LED5000PHR vs LED7708TR
  • LED5000PHR vs LED7708
  • LED5000PHR vs LED7707TR
  • LED5000PHR vs LED7707
  • LED5000PHR vs LED7706TR
  • LED5000PHR vs LED7706
  • LED5000PHR vs LED6001TR
  • LED5000PHR vs LED6001
  • LED5000PHR vs LED6000PHTR
  • LED5000PHR vs LED6000PHR
  • LED5000PHR vs LED2472GQTR
  • LED5000PHR vs LED2472GBTR
  • LED5000PHR vs LED2001PUR
  • LED5000PHR vs LED2001PHR
  • LED5000PHR vs LED2000PUR
  • LED5000PHR vs LED2000DR
  • LED5000PHR vs LED171596ARSLR
  • LED5000PHR vs LED1642GWXTTR
  • LED5000PHR vs LED1642GWTTR
  • LED5000PHR vs LED1642GWQTR
  • LED5000PHR vs LED1642GWPTR
  • LED5000PHR vs LED1202QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks