☰
LF347BD
LF347BD
Last Time Buy
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF347BD Datasheet
History Price: $0.36000
In Stock: 15920
LF347BD vs LF398MX
Part No
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Amplifier Type
J-FET
Sample and Hold
Number of Circuits
4
1
Output Type
-
-
Slew Rate
13V/μs
-
Gain Bandwidth Product
3 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
50 pA
10 nA
Voltage - Input Offset
3 mV
2 mV
Current - Supply
8mA (x4 Channels)
4.5mA
Current - Output / Channel
31 mA
-
Voltage - Supply Span (Min)
7 V
10 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC