☰
LF398MX
LF398MX
Obsolete
Description:  IC SAMPL/HOLD 1 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF398MX Datasheet
History Price: Obsolete
In Stock: 7760
LF398MX Specification
Specification
Part No
LF398MX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Sample and Hold
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
10 nA
Voltage - Input Offset
2 mV
Current - Supply
4.5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LF398MX Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF398MX Compare Parts
  • LF398MX vs LF398S8#PBF
  • LF398MX vs LF398P
  • LF398MX vs LF398N8#PBF
  • LF398MX vs LF398N/NOPB
  • LF398MX vs LF398N
  • LF398MX vs LF398MX/NOPB
  • LF398MX vs LF398M/NOPB
  • LF398MX vs LF398M
  • LF398MX vs LF398H/NOPB
  • LF398MX vs LF398H
  • LF398MX vs LF398AN/NOPB
  • LF398MX vs LF398AN
  • LF398MX vs LF398AN
  • LF398MX vs LF356N/NOPB
  • LF398MX vs LF356N
  • LF398MX vs LF356MX/NOPB
  • LF398MX vs LF356MX
  • LF398MX vs LF356M/NOPB
  • LF398MX vs LF356M
  • LF398MX vs LF356H/NOPB
  • LF398MX vs LF356H
  • LF398MX vs LF356BMX
  • LF398MX vs LF356BH/NOPB
  • LF398MX vs LF353PG4
  • LF398MX vs LF353P
  • LF398MX vs LF353N/NOPB
  • LF398MX vs LF353N
  • LF398MX vs LF353N
  • LF398MX vs LF353N
  • LF398MX vs LF353MX/NOPB
  • LF398MX vs LF353MX/NOPB
  • LF398MX vs LF353MX
  • LF398MX vs LF353MX
  • LF398MX vs LF353MX
  • LF398MX vs LF353M/NOPB
  • LF398MX vs LF353M
  • LF398MX vs LF353DT
  • LF398MX vs LF353DRE4
  • LF398MX vs LF353DR
  • LF398MX vs LF353DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.