Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LF347M
LF347M
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
LF347M Datasheet
History Price: $3.77000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LF347M vs LF353M
Part No
LF347M
LF353M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Not For New Designs
Not For New Designs
Amplifier Type
J-FET
J-FET
Number of Circuits
4
2
Output Type
-
-
Slew Rate
13V/μs
13V/μs
Gain Bandwidth Product
4 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
50 pA
Voltage - Input Offset
5 mV
5 mV
Current - Supply
7.2mA (x4 Channels)
3.6mA (x2 Channels)
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC