☰
LF353M
LF353M
Not For New Designs
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF353M Datasheet
History Price: $1.76000
In Stock: 48560
LF353M Specification
Specification
Part No
LF353M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
5 mV
Current - Supply
3.6mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF353M Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF353M Description
Product Overview

The Texas Instruments LF353M is a dual operational amplifier (op-amp) known for its low noise, high input impedance, and wide bandwidth. It is designed to provide excellent performance in precision amplification applications requiring low input bias current and offset voltage. The LF353M operates from a wide range of supply voltages and is well-suited for audio processing, instrumentation, active filters, and signal conditioning circuits. Its JFET input stage ensures high input impedance and low input current, making it an ideal choice for sensitive sensor interfaces and low-level signal amplification.

Key Features

* Dual operational amplifier in a single package
* JFET input stage for ultra-high input impedance (>10^12 Ω)
* Low input bias current typically 30 pA at 25°C
* Wide bandwidth: 4 MHz typical unity gain bandwidth
* Slew rate of 13 V/µs for fast signal response
* Low input offset voltage: typically 3 mV
* Low total harmonic distortion suitable for audio applications
* Wide supply voltage range: ±3 V to ±18 V (6 V to 36 V single supply)
* Low noise: 10 nV/√Hz at 1 kHz
* Short-circuit protected outputs
* Internally compensated for unity gain stability
* Compatible with standard dual in-line packages (DIP-8 and SOIC-8)

Electrical Specifications

* Supply Voltage Range (V±): ±3 V to ±18 V
* Input Offset Voltage (V\_OS): ±3 mV typical
* Input Bias Current (I\_B): 30 pA typical at 25°C
* Input Offset Current (I\_OS): 5 pA typical
* Input Resistance (R\_IN): >10^12 Ω
* Input Capacitance: 4 pF typical
* Gain Bandwidth Product (GBWP): 4 MHz typical
* Slew Rate (SR): 13 V/µs typical
* Output Voltage Swing: ±13 V with ±15 V supply (into 10 kΩ load)
* Common-Mode Input Voltage Range: ±12 V with ±15 V supply
* Total Harmonic Distortion (THD): <0.003% at 1 kHz
* Noise Voltage Density: 10 nV/√Hz at 1 kHz
* Quiescent Current: Approximately 3.5 mA per amplifier
* Operating Temperature Range: -40°C to +85°C (commercial grade)
* Package Options: DIP-8, SOIC-8

Functional Description

The LF353M features a complementary JFET input stage that provides high input impedance and low input bias currents, making it particularly effective for amplifying signals from high-impedance sources such as photodiodes, piezoelectric sensors, and other delicate transducers. The device's internal compensation guarantees stability for gains as low as unity, which simplifies circuit design.

The output stage is capable of driving moderately low-impedance loads with a wide voltage swing, providing excellent dynamic range for signal processing tasks. The device’s low noise and distortion characteristics ensure high fidelity amplification in audio and instrumentation applications.

Applications

* Active filters and audio preamplifiers
* High-impedance sensor interfaces
* Integrators and differentiators in analog signal processing
* Voltage followers (buffer amplifiers) with low bias current
* Instrumentation amplifiers requiring low offset and drift
* Precision summing and difference amplifiers
* Analog computation and waveform generation circuits
* Medical instrumentation and data acquisition systems

Typical Application Considerations

* Use decoupling capacitors close to the supply pins to minimize noise and oscillations.
* The LF353M can operate on dual or single supplies, but proper biasing must be ensured in single-supply configurations.
* To optimize noise performance, minimize the source impedance and use low-noise passive components.
* The amplifier is internally frequency compensated, so no external compensation components are needed for stable operation at unity gain.
* Pay attention to thermal management when operating near maximum supply voltages or driving low-impedance loads.

Package and Thermal Characteristics

The LF353M is available in standard 8-pin DIP and SOIC packages, enabling easy integration into through-hole or surface-mount PCB designs. The thermal resistance junction-to-ambient typically ranges from 100°C/W (DIP) to 150°C/W (SOIC), depending on PCB layout and cooling.

Conclusion

The Texas Instruments LF353M is a versatile dual operational amplifier offering excellent low-noise performance, high input impedance, and wide bandwidth. Its JFET input stage and internal compensation make it suitable for a broad range of precision analog applications, especially where low bias current and fast response are required. The device’s robust electrical characteristics, combined with its availability in standard packages, provide designers with a reliable and flexible component for high-quality signal amplification and processing.
LF353M Compare Parts
  • LF353M vs LF398S8#PBF
  • LF353M vs LF398P
  • LF353M vs LF398N8#PBF
  • LF353M vs LF398N/NOPB
  • LF353M vs LF398N
  • LF353M vs LF398MX/NOPB
  • LF353M vs LF398MX
  • LF353M vs LF398M/NOPB
  • LF353M vs LF398M
  • LF353M vs LF398H/NOPB
  • LF353M vs LF398H
  • LF353M vs LF398AN/NOPB
  • LF353M vs LF398AN
  • LF353M vs LF398AN
  • LF353M vs LF356N/NOPB
  • LF353M vs LF356N
  • LF353M vs LF356MX/NOPB
  • LF353M vs LF356MX
  • LF353M vs LF356M/NOPB
  • LF353M vs LF356M
  • LF353M vs LF356H/NOPB
  • LF353M vs LF356H
  • LF353M vs LF356BMX
  • LF353M vs LF356BH/NOPB
  • LF353M vs LF353PG4
  • LF353M vs LF353P
  • LF353M vs LF353N/NOPB
  • LF353M vs LF353N
  • LF353M vs LF353N
  • LF353M vs LF353N
  • LF353M vs LF353MX/NOPB
  • LF353M vs LF353MX/NOPB
  • LF353M vs LF353MX
  • LF353M vs LF353MX
  • LF353M vs LF353MX
  • LF353M vs LF353M/NOPB
  • LF353M vs LF353DT
  • LF353M vs LF353DRE4
  • LF353M vs LF353DR
  • LF353M vs LF353DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.