LM108AFKB
LM108AFKB
Active
Description:  IC OPAMP GP 1 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM108AFKB Datasheet
History Price: $9.60000
In Stock: 21600
LM108AFKB vs LM1458CMX
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
3 nA
80 nA
Voltage - Input Offset
-
2 mV
Current - Supply
-
2.3mA (x2 Channels)
Current - Output / Channel
-
20 mA
Voltage - Supply Span (Min)
40 V
36 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
8-SOIC