Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM108LB
LM108LB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:
Texas Instruments
Datasheet:
LM108LB Datasheet
History Price: $8.81000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM108LB vs LM158AJ
Part No
LM108LB
LM158AJ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
0.3V/μs
Gain Bandwidth Product
-
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
1.5 nA
15 nA
Voltage - Input Offset
700 μV
2 mV
Current - Supply
300μA
500μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
40 V
3 V
Voltage - Supply Span (Max)
40 V
30 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-CDIP