LM108LB
LM108LB
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   LM108LB Datasheet
History Price: $8.81000
In Stock: 2800
LM108LB Specification
Specification
Part No
LM108LB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
1.5 nA
Voltage - Input Offset
700 μV
Current - Supply
300μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
40 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
LM108LB PDF Datasheet
LM108LB Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM108LB Description

## Texas Instruments LM108LB Overview

The LM108LB is a precision voltage regulator from Texas Instruments, well-regarded for its stability, low dropout voltage, and excellent line and load regulation. This device is part of the LM series of voltage regulators and is designed to provide high performance in various applications. With a maximum output current of 1A, it is particularly suitable for powering analog and digital circuits.

## Key Features

1. High Output Current:
- The LM108LB can deliver up to 1A of continuous output current, making it versatile for different applications requiring robust power delivery.

2. Low Dropout Voltage:
- It features a low dropout voltage of typically 0.5V at full load, which is beneficial for battery-operated devices where maintaining a stable output is critical.

3. Wide Input Voltage Range:
- The regulator operates with an input voltage range of 4V to 30V, allowing it to accommodate a variety of input conditions and applications.

4. Precision Regulation:
- The LM108LB offers excellent line and load regulation, ensuring very small variations in output voltage with changes in input voltage or load current.

5. Built-in Protection Features:
- It includes several important protection features, such as:
- Thermal Overload Protection: Prevents damage from overheating.
- Current Limiting: Protects against overcurrent conditions.

6. Stable Performance:
- Designed for stability under various load conditions, the LM108LB can maintain performance across a wide range of output capacitance values.

7. Temperature Range:
- The device operates over a temperature range of -40°C to +125°C, making it suitable for both consumer and industrial applications.

8. Available Packages:
- The LM108LB is available in several package types including TO-220 and TO-263, providing flexibility for different design requirements.

9. Adjustable Output Voltage:
- While fixed versions are available, the adjustable version allows users to set the output voltage anywhere from 1.25V to 37V based on external resistor configurations.

10. Low Noise Operation:
- The LM108LB is designed to produce low output noise, making it suitable for sensitive analog applications.

## Specifications

| Parameter | Specification |
|----------------------------------------|-----------------------------------|
| Output Current | Up to 1A |
| Dropout Voltage | 0.5V (typical at full load) |
| Input Voltage Range | 4V to 30V |
| Output Voltage Options | Adjustable: 1.25V to 37V |
| Line Regulation | 0.01% (typical) |
| Load Regulation | 0.1% (typical) |
| Quiescent Current | 10 mA (typical) |
| Temperature Range | -40°C to +125°C |
| Thermal Shutdown | Yes |
| Current Limiting | Yes |
| Package Type | TO-220, TO-263 |

## Applications

The LM108LB is ideal for a variety of applications, including:

- Power Supply Circuits: Used in linear power supplies where stable output voltage is crucial.
- Analog Signal Processing: Suitable for powering analog components that require low noise and precise voltage.
- Telecommunication Equipment: Commonly utilized in telecommunication systems to ensure reliable operation.
- Industrial Automation: Used in industrial controllers and sensors requiring dependable power supply.
- Battery-Powered Devices: Excellent choice for devices where low dropout voltage helps maximize battery life.

## Advantages

- Efficiency: The low dropout voltage contributes to overall system efficiency, particularly in battery-operated designs.
- Flexibility: The adjustable output voltage feature provides design flexibility for various applications.
- Reliability: Built-in protection mechanisms enhance reliability and longevity of the device in diverse operating conditions.
- Compact Design: The available compact packages make it suitable for space-constrained applications.

## Conclusion

The Texas Instruments LM108LB is a versatile and efficient voltage regulator that meets the demands of modern electronic applications. Its combination of high output current capability, low dropout voltage, and precision regulation makes it an excellent choice for various consumer and industrial applications. By incorporating the LM108LB into your designs, you ensure reliable performance and stability, which are crucial for the integrity of electronic systems. Whether in analog signal processing, power supply systems, or battery-operated devices, the LM108LB stands out as a dependable solution for voltage regulation needs.
LM108LB Compare Parts
  • LM108LB vs LM158WDT
  • LM108LB vs LM158QT
  • LM108LB vs LM158N
  • LM108LB vs LM158J
  • LM108LB vs LM158H/NOPB
  • LM108LB vs LM158H
  • LM108LB vs LM158FKB
  • LM108LB vs LM158DT
  • LM108LB vs LM158AJGB
  • LM108LB vs LM158AJ
  • LM108LB vs LM158AH/NOPB
  • LM108LB vs LM158AH/883
  • LM108LB vs LM158AH
  • LM108LB vs LM1558H/NOPB
  • LM108LB vs LM1558H
  • LM108LB vs LM1536J/883
  • LM108LB vs LM1536H/883
  • LM108LB vs LM148J/PB
  • LM108LB vs LM148J
  • LM108LB vs LM146J/B
  • LM108LB vs LM1458N/NOPB
  • LM108LB vs LM1458N
  • LM108LB vs LM1458N
  • LM108LB vs LM1458N
  • LM108LB vs LM1458MX/NOPB
  • LM108LB vs LM1458MX/NOPB
  • LM108LB vs LM1458MX
  • LM108LB vs LM1458MX
  • LM108LB vs LM1458MX
  • LM108LB vs LM1458M/NOPB
  • LM108LB vs LM1458M-TI
  • LM108LB vs LM1458M
  • LM108LB vs LM1458M
  • LM108LB vs LM1458M
  • LM108LB vs LM1458H/NOPB
  • LM108LB vs LM1458CN
  • LM108LB vs LM1458CMX
  • LM108LB vs LM1458CM
  • LM108LB vs LM143H/883
  • LM108LB vs LM13700N/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…