Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM108LB
LM108LB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:
Texas Instruments
Datasheet:
LM108LB Datasheet
History Price: $8.81000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM108LB vs LM158QT
Part No
LM108LB
LM158QT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
Differential
Slew Rate
-
0.6V/μs
Gain Bandwidth Product
-
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1.5 nA
20 nA
Voltage - Input Offset
700 μV
5 mV
Current - Supply
300μA
700μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
40 V
3 V
Voltage - Supply Span (Max)
40 V
30 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-UFDFN Exposed Pad
Supplier Device Package
TO-99-8
8-DFN (2x2)