Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM111J-8
LM111J-8
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
LM111J-8 Datasheet
History Price: $17.66000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM111J-8 vs LM139WB
Part No
LM111J-8
LM139WB
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
1
-
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
-
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
-
Voltage - Input Offset (Max)
3mV @ ?5V
-
Current - Input Bias (Max)
0.1μA @ ±15V
-
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
8-CDIP
-