LM139WB
LM139WB
Active
Description:  LM139-MIL QUAD DIFFERENTIAL COMP
Manufacturer:  Texas Instruments
Datasheet:   LM139WB Datasheet
History Price: $23.52000
In Stock: 2400
LM139WB Specification
Specification
Part No
LM139WB
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
LM139WB PDF Datasheet
LM139WB Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM139WB Description
Overview of Texas Instruments LM139WB

The Texas Instruments LM139WB is a precision voltage comparator designed for a variety of applications, including signal conditioning, level detection, and analog-to-digital conversion. This device is known for its high speed, low power consumption, and versatility, making it suitable for both industrial and consumer electronics.

Key Specifications

- Type: The LM139WB is a dual comparator, meaning it contains two independent comparators in a single package. This design allows for efficient use of space and resources in circuit design.

- Supply Voltage: The device operates over a wide supply voltage range of 2V to 36V (or ±1V to ±18V for dual supply), providing flexibility for various applications and ensuring compatibility with different power sources.

- Input Voltage Range: The input voltage range is from -0.3V to V+ +0.3V, allowing for a broad range of input signals to be processed without damaging the device.

- Output Type: The LM139WB features an open-collector output, which allows for wired-AND configurations and makes it suitable for interfacing with different logic levels.

- Propagation Delay: The typical propagation delay is around 300 ns at a supply voltage of 15V, which ensures fast response times for applications requiring quick signal processing.

- Input Offset Voltage: The input offset voltage is typically 1 mV, which contributes to the precision of the comparator, making it suitable for applications where accuracy is critical.

- Common-Mode Input Voltage Range: The common-mode input voltage range extends from -0.3V to V+ - 1.5V, allowing for a wide variety of input signal levels while maintaining proper operation.

- Power Consumption: The LM139WB is designed for low power consumption, with a typical supply current of 1.5 mA per comparator, making it ideal for battery-operated devices and energy-efficient applications.

- Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments and industrial applications.

Performance Features

The LM139WB is designed to deliver high performance in various applications. Its dual comparator configuration allows for simultaneous comparison of two signals, which is useful in applications such as window comparators and threshold detection. The open-collector output enables easy interfacing with other digital logic devices, allowing for flexible circuit designs.

Applications

The Texas Instruments LM139WB is suitable for a wide range of applications, including:

- Signal Conditioning: Used in circuits that require precise signal comparison and conditioning, such as in sensor applications.
- Level Detection: Ideal for detecting voltage levels in battery management systems and power supply monitoring.
- Analog-to-Digital Conversion: Employed in ADC circuits where precise voltage thresholds are necessary for accurate digital representation of analog signals.
- Window Comparators: Utilized in applications that require monitoring of signals within a specific voltage range.

In summary, the Texas Instruments LM139WB is a versatile and reliable voltage comparator that offers a combination of high performance, low power consumption, and a wide operating range. Its features make it an excellent choice for engineers and designers looking to implement effective signal processing solutions in various electronic applications.
LM139WB Compare Parts
  • LM139WB vs LM193QT
  • LM139WB vs LM193N
  • LM139WB vs LM193H/NOPB
  • LM139WB vs LM193H
  • LM139WB vs LM193DT
  • LM139WB vs LM193DRG4
  • LM139WB vs LM193DR
  • LM139WB vs LM193AYDT
  • LM139WB vs LM193AQT
  • LM139WB vs LM193AJ/883
  • LM139WB vs LM193AH/NOPB
  • LM139WB vs LM193AH
  • LM139WB vs LM161H/883
  • LM139WB vs LM139N
  • LM139WB vs LM139J/SCA
  • LM139WB vs LM139J/PB
  • LM139WB vs LM139J
  • LM139WB vs LM139DT
  • LM139WB vs LM139DRG4
  • LM139WB vs LM139DR
  • LM139WB vs LM139DG4
  • LM139WB vs LM139D
  • LM139WB vs LM139AWGRQMLV
  • LM139WB vs LM139APT
  • LM139WB vs LM139AJRLQMLV
  • LM139WB vs LM139AJB
  • LM139WB vs LM139AJB
  • LM139WB vs LM139AJ/PB
  • LM139WB vs LM139ADT
  • LM139WB vs LM139ADRG4
  • LM139WB vs LM139ADR
  • LM139WB vs LM139ADG4
  • LM139WB vs LM139AD
  • LM139WB vs LM119W/883B
  • LM139WB vs LM119J
  • LM139WB vs LM119HRQMLV
  • LM139WB vs LM119H/NOPB
  • LM139WB vs LM119H/883
  • LM139WB vs LM119H
  • LM139WB vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.