LM139APT
LM139APT
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   LM139APT Datasheet
History Price: Obsolete
In Stock: 10400
LM139APT vs LM161H/883
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
General Purpose
-
Number of Elements
4
-
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
-
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
-
Voltage - Input Offset (Max)
2mV @ 30V
-
Current - Input Bias (Max)
0.1μA @ 5V
-
Current - Output (Typ)
16mA @ 5V
-
Current - Quiescent (Max)
2mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-TSSOP
-