LM161H/883
LM161H/883
Active
Description:  DUAL MARKED (5962-8757203IA)
Manufacturer:  Rochester Electronics
Datasheet:   LM161H/883 Datasheet
History Price: $123.30000
In Stock: 35200
LM161H/883 Specification
Specification
Part No
LM161H/883
Category
Linear - Comparators
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
LM161H/883 Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM161H/883 Description
The Rochester Electronics LM161H/883 is a precision operational amplifier designed for a wide range of high-performance analog signal processing applications. It is part of the LM161 series of operational amplifiers, originally developed by Texas Instruments and now distributed by Rochester Electronics. The LM161H/883 is primarily intended for use in military, industrial, and aerospace systems, where performance and reliability are paramount.

## Key Features

* Type: The LM161H/883 is a high-speed, low-offset voltage operational amplifier, designed for use in both single-ended and differential amplifier configurations. It features a high-gain, wide-bandwidth architecture, making it ideal for precision applications.

* Operating Voltage Range: The LM161H/883 is capable of operating from a single power supply or dual power supplies. Its typical operating voltage range is from ±3V to ±18V, allowing it to be used in a variety of power configurations, making it flexible for different system requirements.

* Output Voltage Swing: The amplifier offers a wide output voltage swing, typically from the negative supply rail (for example, -3V in a ±3V configuration) to the positive supply rail (e.g., +3V in a ±3V configuration). This provides a large output dynamic range, enabling it to drive a variety of load impedances without clipping or distortion.

* Input Offset Voltage: The LM161H/883 is known for its low input offset voltage, typically around 1 mV. This low offset ensures accurate signal processing in systems that require high precision, such as instrumentation, audio, and measurement systems.

* Input Bias Current: The typical input bias current of the LM161H/883 is very low, typically around 200 nA. This low input bias current minimizes the impact on the external components connected to the input terminals, such as resistors and capacitors, making it highly suitable for sensitive analog applications.

* Slew Rate: The LM161H/883 offers a high slew rate of approximately 0.5 V/µs, which is suitable for high-speed signal processing where rapid changes in input voltage are encountered. This makes the LM161H/883 ideal for fast-response systems, such as filters, amplifiers, and analog-to-digital converters (ADCs).

* Bandwidth: The operational amplifier features a wide bandwidth, typically 2 MHz, allowing it to handle a broad range of frequencies with minimal signal degradation. This wide bandwidth makes it suitable for a variety of high-frequency analog applications, including RF (radio frequency) and audio signal processing.

* Package Type: The LM161H/883 is available in a hermetically sealed TO-99 package, which ensures the device is suitable for demanding environments where reliability and durability are crucial. The hermetic packaging protects the internal components from moisture, contamination, and other harsh environmental factors, making it ideal for use in aerospace and military applications.

* Temperature Range: The LM161H/883 is designed to operate over an extended temperature range from -55°C to +125°C, ensuring reliable performance in extreme environmental conditions. This extended temperature range is critical for applications in automotive, military, and industrial environments, where temperature fluctuations can be significant.

* Noise Performance: The LM161H/883 exhibits low noise characteristics, with a typical noise density of 2.5 nV/√Hz at 1 kHz. This low noise performance is crucial for precision analog applications, such as instrumentation and measurement systems, where high signal-to-noise ratio (SNR) is essential.

* Power Consumption: The LM161H/883 features low power consumption, typically consuming around 1.8 mA of quiescent current. This low power consumption makes it suitable for battery-powered systems or low-power designs where efficiency is important.

## Applications

The LM161H/883 operational amplifier is designed for use in a wide variety of applications, including but not limited to:

* Military and Aerospace: The LM161H/883 is qualified for military and aerospace applications under the MIL-PRF-38535 standard. Its robust construction, wide temperature range, and high reliability make it ideal for use in avionics, radar systems, guidance systems, and communication devices.

* Industrial Control Systems: The amplifier can be used in industrial control systems to amplify sensor signals, control loops, and analog signal conditioning in harsh environments where reliability and precision are crucial.

* Instrumentation: The LM161H/883 is used in precision instrumentation such as oscilloscopes, signal analyzers, and test equipment, where high accuracy, low noise, and high-speed operation are required.

* Audio Processing: With its low noise and high slew rate, the LM161H/883 is well-suited for audio amplification, filters, and signal processing applications, ensuring high-quality sound reproduction with minimal distortion.

* Measurement Systems: The operational amplifier is ideal for use in measurement systems that require high accuracy and stability. This includes devices such as digital voltmeters, temperature sensors, and pressure transducers.

* Signal Conditioning: In many analog systems, the LM161H/883 is used for signal conditioning, where it amplifies or modifies the signal level without introducing distortion, noise, or instability. It can be used in sensors and data acquisition systems where precise signal handling is critical.

* Medical Devices: Due to its high precision and low noise, the LM161H/883 is suitable for medical instrumentation, including electrocardiogram (ECG) and electroencephalogram (EEG) amplifiers, where accurate signal processing is essential.

## Performance Characteristics

* Input and Output Voltage Range: The LM161H/883 operates with a wide input and output voltage range, ensuring that it can handle various signal levels without clipping or distortion. This wide voltage range allows it to be used in systems with varying power supplies or complex signal levels.

* Low Drift: The operational amplifier exhibits low temperature drift of the input offset voltage, ensuring that it maintains its performance and accuracy over a wide temperature range. This makes it ideal for use in systems that require consistent behavior in varying environmental conditions.

* Rail-to-Rail Operation: While the LM161H/883 does not feature rail-to-rail input and output, its wide output voltage swing and high precision ensure that it can handle most signal requirements in a wide range of applications.

* Superior Stability: The LM161H/883 is known for its stable operation under varying load conditions, providing consistent performance even with significant fluctuations in input or load parameters.

## Conclusion

The Rochester Electronics LM161H/883 is a high-performance operational amplifier that combines low noise, high precision, wide bandwidth, and high-speed operation, making it suitable for a wide variety of demanding applications in industrial, military, aerospace, and medical systems. Its robust packaging, extended temperature range, and low power consumption further enhance its suitability for environments where reliability, precision, and durability are critical. Whether used in signal conditioning, instrumentation, or audio processing, the LM161H/883 provides a dependable solution for analog signal processing tasks, offering exceptional performance in applications where high accuracy is required.
LM161H/883 Compare Parts
  • LM161H/883 vs LM193QT
  • LM161H/883 vs LM193N
  • LM161H/883 vs LM193H/NOPB
  • LM161H/883 vs LM193H
  • LM161H/883 vs LM193DT
  • LM161H/883 vs LM193DRG4
  • LM161H/883 vs LM193DR
  • LM161H/883 vs LM193AYDT
  • LM161H/883 vs LM193AQT
  • LM161H/883 vs LM193AJ/883
  • LM161H/883 vs LM193AH/NOPB
  • LM161H/883 vs LM193AH
  • LM161H/883 vs LM139WB
  • LM161H/883 vs LM139N
  • LM161H/883 vs LM139J/SCA
  • LM161H/883 vs LM139J/PB
  • LM161H/883 vs LM139J
  • LM161H/883 vs LM139DT
  • LM161H/883 vs LM139DRG4
  • LM161H/883 vs LM139DR
  • LM161H/883 vs LM139DG4
  • LM161H/883 vs LM139D
  • LM161H/883 vs LM139AWGRQMLV
  • LM161H/883 vs LM139APT
  • LM161H/883 vs LM139AJRLQMLV
  • LM161H/883 vs LM139AJB
  • LM161H/883 vs LM139AJB
  • LM161H/883 vs LM139AJ/PB
  • LM161H/883 vs LM139ADT
  • LM161H/883 vs LM139ADRG4
  • LM161H/883 vs LM139ADR
  • LM161H/883 vs LM139ADG4
  • LM161H/883 vs LM139AD
  • LM161H/883 vs LM119W/883B
  • LM161H/883 vs LM119J
  • LM161H/883 vs LM119HRQMLV
  • LM161H/883 vs LM119H/NOPB
  • LM161H/883 vs LM119H/883
  • LM161H/883 vs LM119H
  • LM161H/883 vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.