Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM139DG4
LM139DG4
Discontinued
Linear - Comparators
Description:
IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
LM139DG4 Datasheet
History Price: $3.11000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM139DG4 vs LM139APT
Part No
LM139DG4
LM139APT
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
Differential
General Purpose
Number of Elements
4
4
Output Type
CMOS, MOS, Open-Collector, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 32V, ?V ~ 16V
Voltage - Input Offset (Max)
5mV @ 30V
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
0.1μA @ 5V
Current - Output (Typ)
20mA
16mA @ 5V
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-TSSOP