LM139APT
LM139APT
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   LM139APT Datasheet
History Price: Obsolete
In Stock: 10400
LM139APT Specification
Specification
Part No
LM139APT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
Voltage - Input Offset (Max)
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
LM139APT PDF Datasheet
LM139APT Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM139APT Compare Parts
  • LM139APT vs LM193QT
  • LM139APT vs LM193N
  • LM139APT vs LM193H/NOPB
  • LM139APT vs LM193H
  • LM139APT vs LM193DT
  • LM139APT vs LM193DRG4
  • LM139APT vs LM193DR
  • LM139APT vs LM193AYDT
  • LM139APT vs LM193AQT
  • LM139APT vs LM193AJ/883
  • LM139APT vs LM193AH/NOPB
  • LM139APT vs LM193AH
  • LM139APT vs LM161H/883
  • LM139APT vs LM139WB
  • LM139APT vs LM139N
  • LM139APT vs LM139J/SCA
  • LM139APT vs LM139J/PB
  • LM139APT vs LM139J
  • LM139APT vs LM139DT
  • LM139APT vs LM139DRG4
  • LM139APT vs LM139DR
  • LM139APT vs LM139DG4
  • LM139APT vs LM139D
  • LM139APT vs LM139AWGRQMLV
  • LM139APT vs LM139AJRLQMLV
  • LM139APT vs LM139AJB
  • LM139APT vs LM139AJB
  • LM139APT vs LM139AJ/PB
  • LM139APT vs LM139ADT
  • LM139APT vs LM139ADRG4
  • LM139APT vs LM139ADR
  • LM139APT vs LM139ADG4
  • LM139APT vs LM139AD
  • LM139APT vs LM119W/883B
  • LM139APT vs LM119J
  • LM139APT vs LM119HRQMLV
  • LM139APT vs LM119H/NOPB
  • LM139APT vs LM119H/883
  • LM139APT vs LM119H
  • LM139APT vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.