LM1458M
LM1458M
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM1458M Datasheet
History Price: $0.86000
In Stock: 28000
LM1458M vs LM13700N
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
2
2
Output Type
-
Push-Pull
Slew Rate
0.5V/μs
50V/μs
Gain Bandwidth Product
1 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
400 nA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
3mA (x2 Channels)
2.6mA (x2 Channels)
Current - Output / Channel
-
500 μA
Voltage - Supply Span (Min)
36 V
10 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP