LM13700N
LM13700N
Obsolete
Description:  IC OPAMP TRANSCOND 2 CIRC 16DIP
Manufacturer:  Texas Instruments
Datasheet:   LM13700N Datasheet
History Price: Obsolete
In Stock: 46800
LM13700N Specification
Specification
Part No
LM13700N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Transconductance
Number of Circuits
2
Output Type
Push-Pull
Slew Rate
50V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
400 nA
Voltage - Input Offset
300 μV
Current - Supply
2.6mA (x2 Channels)
Current - Output / Channel
500 μA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
LM13700N PDF Datasheet
LM13700N Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM13700N Compare Parts
  • LM13700N vs LM158WDT
  • LM13700N vs LM158QT
  • LM13700N vs LM158N
  • LM13700N vs LM158J
  • LM13700N vs LM158H/NOPB
  • LM13700N vs LM158H
  • LM13700N vs LM158FKB
  • LM13700N vs LM158DT
  • LM13700N vs LM158AJGB
  • LM13700N vs LM158AJ
  • LM13700N vs LM158AH/NOPB
  • LM13700N vs LM158AH/883
  • LM13700N vs LM158AH
  • LM13700N vs LM1558H/NOPB
  • LM13700N vs LM1558H
  • LM13700N vs LM1536J/883
  • LM13700N vs LM1536H/883
  • LM13700N vs LM148J/PB
  • LM13700N vs LM148J
  • LM13700N vs LM146J/B
  • LM13700N vs LM1458N/NOPB
  • LM13700N vs LM1458N
  • LM13700N vs LM1458N
  • LM13700N vs LM1458N
  • LM13700N vs LM1458MX/NOPB
  • LM13700N vs LM1458MX/NOPB
  • LM13700N vs LM1458MX
  • LM13700N vs LM1458MX
  • LM13700N vs LM1458MX
  • LM13700N vs LM1458M/NOPB
  • LM13700N vs LM1458M-TI
  • LM13700N vs LM1458M
  • LM13700N vs LM1458M
  • LM13700N vs LM1458M
  • LM13700N vs LM1458H/NOPB
  • LM13700N vs LM1458CN
  • LM13700N vs LM1458CMX
  • LM13700N vs LM1458CM
  • LM13700N vs LM143H/883
  • LM13700N vs LM13700N/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…