LM1558H
LM1558H
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   LM1558H Datasheet
History Price: $15.76000
In Stock: 4400
LM1558H vs LM1458CMX
Part No
Manufacturer
Series
-
-
Packaging
Box
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
200 nA
80 nA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
3mA (x2 Channels)
2.3mA (x2 Channels)
Current - Output / Channel
-
20 mA
Voltage - Supply Span (Min)
44 V
36 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99-8
8-SOIC