LM158FKB
LM158FKB
Active
Description:  IC OPAMP GP 2 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
Datasheet:   LM158FKB Datasheet
History Price: $21.26000
In Stock: 30000
LM158FKB vs LM1458CMX
Manufacturer
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.3V/μs
0.5V/μs
Gain Bandwidth Product
700 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 nA
80 nA
Voltage - Input Offset
3 mV
2 mV
Current - Supply
500μA (x2 Channels)
2.3mA (x2 Channels)
Current - Output / Channel
40 mA
20 mA
Voltage - Supply Span (Min)
3 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
8-SOIC