LM193AJ/883
LM193AJ/883
Active
Description:  IC COMPARATOR 2 GEN PUR 8CDIP
Manufacturer:  National Semiconductor
Datasheet:   LM193AJ/883 Datasheet
History Price: Active
In Stock: 49200
LM193AJ/883 vs LM111LB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
2
-
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
-
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
-
Voltage - Input Offset (Max)
2mV @ 5V
-
Current - Input Bias (Max)
0.001pA @ 5V
-
Current - Output (Typ)
6mA @ 5V
-
Current - Quiescent (Max)
2.5mA
-
CMRR, PSRR (Typ)
60dB (Min), 60dB PSRR
-
Propagation Delay (Max)
700ns (Typ)
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
8-CDIP
-