LM193AJ/883
LM193AJ/883
Active
Description:  IC COMPARATOR 2 GEN PUR 8CDIP
Manufacturer:  National Semiconductor
Datasheet:   LM193AJ/883 Datasheet
History Price: Active
In Stock: 49200
LM193AJ/883 Specification
Specification
Part No
LM193AJ/883
Category
Linear - Comparators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
2mV @ 5V
Current - Input Bias (Max)
0.001pA @ 5V
Current - Output (Typ)
6mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
60dB (Min), 60dB PSRR
Propagation Delay (Max)
700ns (Typ)
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-CDIP
LM193AJ/883 PDF Datasheet
LM193AJ/883 Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM193AJ/883 Description
National Semiconductor LM193AJ/883 Overview

The National Semiconductor LM193AJ/883 is a high-precision dual comparator designed for industrial, automotive, and instrumentation applications. Known for its high-speed operation, low power consumption, and excellent performance, the LM193AJ/883 is suitable for systems requiring accurate comparison of analog signals. The LM193AJ/883 comes in a hermetically sealed package and meets the stringent military specifications, making it highly reliable and ideal for demanding environments.

Key Features

1. Dual Comparator Configuration
The LM193AJ/883 features a dual comparator design, allowing for two independent comparator circuits in a single package. This configuration is useful for applications where multiple signal comparisons are required, reducing the need for multiple individual comparator ICs.

2. Low Power Consumption
The device is designed for low power operation, consuming minimal current even when operating at full speed. This makes it ideal for battery-powered applications or systems where energy efficiency is critical.

3. Wide Input Voltage Range
The LM193AJ/883 can operate over a wide input voltage range from 3V to 40V, making it versatile and suitable for a variety of applications. This wide range allows it to handle both low and high voltage systems effectively.

4. High-Speed Operation
The comparator operates with a fast response time, featuring a propagation delay of less than 300ns, making it well-suited for high-speed systems where quick decision-making based on input signals is required.

5. Low Input Offset Voltage
The LM193AJ/883 is designed with a low input offset voltage of typically 50mV, which ensures that the comparator operates with high precision. This is particularly important in sensitive applications where small voltage differences need to be accurately detected.

6. Hysteresis Capability
The device can be configured with hysteresis, allowing it to reject noise or small fluctuations in the input signal. This feature is particularly useful in systems where signal stability is important, and it helps prevent erroneous triggering of the comparator.

7. Military Specification (883)
The LM193AJ/883 is a military-grade device that meets the MIL-PRF-38535 specifications, ensuring reliability and ruggedness in extreme operating conditions. The "883" designation indicates that it is designed to meet military standards, including higher temperature ranges and resistance to environmental stresses.

Applications

* Automotive Systems: The LM193AJ/883 is commonly used in automotive applications, such as voltage monitoring, sensor interfaces, and feedback loops, where accuracy and durability are essential.
* Industrial Equipment: It is used in industrial control systems, such as pressure sensors, temperature regulation, and motor control systems, where precise signal comparison is needed.
* Instrumentation: Ideal for use in scientific and medical instrumentation, where the need for high accuracy and low power consumption is critical.
* Signal Processing: The LM193AJ/883 can be used in signal processing applications, such as waveform shaping, threshold detection, and event triggering, where fast and accurate comparisons of analog signals are required.
* Battery-Powered Devices: Its low power consumption makes it suitable for portable, battery-operated equipment like data loggers, measurement devices, and remote sensors.

Specifications

* Output Type: Open-collector
* Input Voltage Range: 3V to 40V
* Supply Voltage Range: ±3V to ±20V
* Input Offset Voltage: 50mV (typical)
* Propagation Delay: 300ns (maximum)
* Supply Current: 1.5mA per comparator (typical)
* Quiescent Current: 0.6mA per comparator (typical)
* Output Saturation Voltage: 0.4V at 4mA (max)
* Temperature Range: -55°C to +125°C (military grade)
* Package Type: Dual In-line Package (DIP) or Surface-Mount (SMD)
* Operating Temperature: -55°C to +125°C (extended temperature range for military applications)

Advantages

1. Precision and Accuracy: The LM193AJ/883 is highly precise, with a low offset voltage and excellent accuracy in signal comparison, making it ideal for high-precision measurement systems.

2. Low Power Consumption: Its low power consumption ensures that the device can be used in battery-powered systems and portable applications without significantly affecting energy efficiency.

3. Rugged and Reliable: Being a military-grade component, the LM193AJ/883 is designed to withstand extreme environmental conditions, making it a reliable choice for harsh operating environments, such as industrial and automotive applications.

4. Dual Comparator in a Single Package: The dual comparator configuration allows designers to save board space and reduce component count, which is especially useful in compact systems.

5. Versatile Input Voltage Range: With a wide input voltage range, the LM193AJ/883 can be used in a variety of systems, from low-voltage battery-powered devices to high-voltage industrial equipment.

6. Hysteresis Feature: The ability to add hysteresis improves the noise immunity of the comparator, ensuring stable operation even in environments with fluctuating or noisy signals.

Conclusion

The National Semiconductor LM193AJ/883 is a versatile and highly reliable dual comparator designed for demanding applications. With its low power consumption, high-speed operation, and military-grade reliability, the LM193AJ/883 is an excellent choice for precision systems in automotive, industrial, instrumentation, and battery-powered devices. Its low offset voltage, hysteresis capability, and wide input voltage range make it suitable for applications requiring high accuracy and noise immunity, while the rugged design ensures that it performs well even in extreme conditions.
LM193AJ/883 Compare Parts
  • LM193AJ/883 vs LM193QT
  • LM193AJ/883 vs LM193N
  • LM193AJ/883 vs LM193H/NOPB
  • LM193AJ/883 vs LM193H
  • LM193AJ/883 vs LM193DT
  • LM193AJ/883 vs LM193DRG4
  • LM193AJ/883 vs LM193DR
  • LM193AJ/883 vs LM193AYDT
  • LM193AJ/883 vs LM193AQT
  • LM193AJ/883 vs LM193AH/NOPB
  • LM193AJ/883 vs LM193AH
  • LM193AJ/883 vs LM161H/883
  • LM193AJ/883 vs LM139WB
  • LM193AJ/883 vs LM139N
  • LM193AJ/883 vs LM139J/SCA
  • LM193AJ/883 vs LM139J/PB
  • LM193AJ/883 vs LM139J
  • LM193AJ/883 vs LM139DT
  • LM193AJ/883 vs LM139DRG4
  • LM193AJ/883 vs LM139DR
  • LM193AJ/883 vs LM139DG4
  • LM193AJ/883 vs LM139D
  • LM193AJ/883 vs LM139AWGRQMLV
  • LM193AJ/883 vs LM139APT
  • LM193AJ/883 vs LM139AJRLQMLV
  • LM193AJ/883 vs LM139AJB
  • LM193AJ/883 vs LM139AJB
  • LM193AJ/883 vs LM139AJ/PB
  • LM193AJ/883 vs LM139ADT
  • LM193AJ/883 vs LM139ADRG4
  • LM193AJ/883 vs LM139ADR
  • LM193AJ/883 vs LM139ADG4
  • LM193AJ/883 vs LM139AD
  • LM193AJ/883 vs LM119W/883B
  • LM193AJ/883 vs LM119J
  • LM193AJ/883 vs LM119HRQMLV
  • LM193AJ/883 vs LM119H/NOPB
  • LM193AJ/883 vs LM119H/883
  • LM193AJ/883 vs LM119H
  • LM193AJ/883 vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.