LM193AJ/883
LM193AJ/883
Active
Description:  IC COMPARATOR 2 GEN PUR 8CDIP
Manufacturer:  National Semiconductor
Datasheet:   LM193AJ/883 Datasheet
History Price: Active
In Stock: 49200
LM193AJ/883 vs LM119J
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
2mV @ 5V
4mV @ ?5V
Current - Input Bias (Max)
0.001pA @ 5V
0.5μA @ ±15V
Current - Output (Typ)
6mA @ 5V
25mA
Current - Quiescent (Max)
2.5mA
11.5mA
CMRR, PSRR (Typ)
60dB (Min), 60dB PSRR
-
Propagation Delay (Max)
700ns (Typ)
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-CDIP
14-CDIP